Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 100130DCQR
100130DCQR
Active
Logic - Latches
Description:
D LATCH, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100130DCQR Datasheet
History Price: $4.08000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100130DCQR vs 100130FC
Part No
100130DCQR
100130FC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
100130
100130
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
3:3
3:3
Output Type
Complementary
Tri-State, Non-Inverted
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Independent Circuits
1
1
Delay Time - Propagation
2ns @ 4.5V, 3pF
2ns @ 4.5V, 3pF
Current - Output High, Low
-
-
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.600", 15.24mm)
24-CFlatpack
Supplier Device Package
24-CDIP
24-CFlatpack