100130FC
100130FC
Active
Description:  D LATCH, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100130FC Datasheet
History Price: $4.61000
In Stock: 36000
100130FC Specification
Specification
Part No
100130FC
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
100130
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
3:3
Output Type
Tri-State, Non-Inverted
Voltage - Supply
-4.2V ~ -5.7V
Independent Circuits
1
Delay Time - Propagation
2ns @ 4.5V, 3pF
Current - Output High, Low
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-CFlatpack
Supplier Device Package
24-CFlatpack
100130FC PDF Datasheet
100130FC Related Parts
100130DC
100130DC
National Semiconductor
D LATCH, 100K SERIES
100130DCQR
100130DCQR
National Semiconductor
D LATCH, 100K SERIES
100150DC
100150DC
National Semiconductor
D LATCH, 100K SERIES
100150DCQR
100150DCQR
National Semiconductor
D LATCH, 100K SERIES
100150J-MIL
100150J-MIL
National Semiconductor
D LATCH, 100K SERIES
100150W-MIL
100150W-MIL
National Semiconductor
D LATCH, 100K SERIES
100175DC
100175DC
National Semiconductor
D LATCH, 100K SERIES
100355DC
100355DC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355PC
100355PC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QC
100355QC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QI
100355QI
Rochester Electronics
IC SWITCH SPST-NO X 4 28PLCC
100355W-QMLV
100355W-QMLV
National Semiconductor
100355 - D LATCH, 100K SERIES, 1
100130FC Compare Parts
  • 100130FC vs 100355QC
  • 100130FC vs 100355PC
  • 100130FC vs 100355DC
  • 100130FC vs 100175DC
  • 100130FC vs 100150W-MIL
  • 100130FC vs 100150J-MIL
  • 100130FC vs 100150DCQR
  • 100130FC vs 100150DC
  • 100130FC vs 100130DCQR
  • 100130FC vs 100130DC
  • 100130FC vs 100355W-QMLV
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!