☰
100151DC
100151DC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100151DC Datasheet
History Price: $3.85000
In Stock: 21520
100151DC vs 100331DC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
3
Number of Bits per Element
-
1
Clock Frequency
-
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
-
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
122 mA
Input Capacitance
-
-
Operating Temperature
-
0 ℃ ~ 85 ℃ (TC)
Mounting Type
-
Through Hole
Supplier Device Package
-
24-CERDIP
Package / Case
-
24-CDIP (0.400", 10.16mm)