Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 100151DC
100151DC
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100151DC Datasheet
History Price: $3.85000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100151DC Specification
Specification
Part No
100151DC
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
100151DC PDF Datasheet
100151DC Datasheet
Click and Download: 100151DC Datasheet
100151DC Related Parts
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331QC
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
100151DC Compare Parts
100151DC vs 100353QCX
100151DC vs 100353QC
100151DC vs 100351SCX
100151DC vs 100351SC
100151DC vs 100351SC
100151DC vs 100351QIX
100151DC vs 100351QI
100151DC vs 100351QCX
100151DC vs 100351QCX
100151DC vs 100351QC
100151DC vs 100351QC
100151DC vs 100351DC
100151DC vs 100331SCX
100151DC vs 100331SC
100151DC vs 100331QIX
100151DC vs 100331QIX
100151DC vs 100331QI
100151DC vs 100331QI
100151DC vs 100331QCX
100151DC vs 100331QCX
100151DC vs 100331QC
100151DC vs 100331QC
100151DC vs 100331PC
100151DC vs 100331J-QMLV
100151DC vs 100331DC
100151DC vs 100151W-MIL
100151DC vs 100151J-MIL
100151DC vs 100135J-MIL
100151DC vs 100135DC
100151DC vs 100131W-MIL
100151DC vs 100131J-MIL
100151DC vs 100131DC
100151DC vs 100353FM-MLS
100151DC vs 100351WRQMLV
100151DC vs 100351W-QMLV
100151DC vs 100131FCQR
100151DC vs 100131FCQL
100151DC vs 100131FC
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping