100310QC
100310QC
Active
Description:  IC CLOCK DRIVER 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100310QC Datasheet
History Price: $3.80000
In Stock: 37200
100310QC vs 100115W-MIL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock Driver
Clock Driver
PLL
No
No
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:8
3:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
750MHz
-
Divider/Multiplier
No/No
No/No
Voltage - Supply
4.2V ~ 5.7V
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
16-SOP