100310QC
100310QC
Active
Description:  IC CLOCK DRIVER 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100310QC Datasheet
History Price: $3.80000
In Stock: 37200
100310QC Specification
Specification
Part No
100310QC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Driver
PLL
No
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:8
Differential - Input:Output
Yes/Yes
Frequency - Max
750MHz
Divider/Multiplier
No/No
Voltage - Supply
4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100310QC PDF Datasheet
100310QC Related Parts
100115FMQB
100115FMQB
National Semiconductor
IC CLOCK DRIVER 16CFP
100115SC
100115SC
National Semiconductor
IC CLOCK DRIVER 16SOP
100115W-MIL
100115W-MIL
National Semiconductor
IC CLOCK DRIVER 16SOP
100310QCX
100310QCX
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QC
100311QC
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QCX
100311QCX
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100311QI
100311QI
Fairchild Semiconductor
IC CLOCK DRIVER 28PLCC
100315W-QMLV
100315W-QMLV
National Semiconductor
IC CLOCK DRIVER 16CFP
100310QC Description
Introduction to Fairchild Semiconductor 100310QC

The Fairchild Semiconductor 100310QC is a high-performance, low-voltage, dual-channel operational amplifier designed for a variety of applications in consumer electronics, industrial equipment, and automotive systems. This device is known for its versatility, low power consumption, and high-speed performance, making it suitable for signal conditioning, filtering, and amplification tasks.

Key Specifications

- Supply Voltage (VCC): The 100310QC operates with a supply voltage range of 2.7 V to 5.5 V, allowing it to be used in battery-powered applications as well as in standard power supply environments.
- Input Voltage Range: The input voltage range is specified from 0 V to VCC - 1.5 V, which provides flexibility in interfacing with various signal levels.
- Gain Bandwidth Product (GBP): The device features a gain bandwidth product of approximately 1 MHz, which is essential for applications requiring high-frequency performance.
- Slew Rate: The slew rate is typically around 0.3 V/µs, allowing the amplifier to respond quickly to changes in input signals, which is crucial for dynamic applications.
- Input Offset Voltage: The input offset voltage is low, typically around 1 mV, ensuring accurate signal amplification with minimal error.
- Output Current: The 100310QC can source or sink a maximum output current of 50 mA, making it suitable for driving loads directly.
- Package Type: The device is available in a SOIC-8 package, which is compact and suitable for surface-mount applications.

Performance Characteristics

The 100310QC is engineered to deliver reliable performance with several key characteristics:

- Low Power Consumption: The device is designed for low power operation, consuming only 1.5 mA per channel, which is ideal for battery-operated devices and energy-efficient designs.
- High Input Impedance: The amplifier features high input impedance, typically around 1 MΩ, which minimizes loading effects on the preceding stages and ensures accurate signal processing.
- Low Noise: The device exhibits low noise characteristics, making it suitable for applications where signal integrity is critical, such as audio processing and sensor signal conditioning.
- Rail-to-Rail Output: The 100310QC provides rail-to-rail output capability, allowing it to utilize the full supply voltage range for output signals, which is beneficial in maximizing dynamic range.

Applications

The Fairchild Semiconductor 100310QC is suitable for a variety of applications, including:

- Audio Amplification: Used in audio signal processing applications, providing high-quality amplification with low distortion.
- Sensor Signal Conditioning: Ideal for amplifying signals from various sensors, such as temperature, pressure, and light sensors, ensuring accurate readings.
- Data Acquisition Systems: Employed in data acquisition systems where precise signal amplification is required for accurate measurements.
- Active Filters: Utilized in active filter designs, providing the necessary gain and bandwidth for effective filtering of signals.

Conclusion

The Fairchild Semiconductor 100310QC is a versatile and efficient operational amplifier that meets the demands of modern electronic applications. With its impressive specifications, including a wide supply voltage range, low power consumption, and high-speed performance, it stands out as a reliable choice for engineers looking to enhance signal processing in their designs. Its compact package and robust performance characteristics make it an essential component in various consumer and industrial electronic systems.
100310QC Compare Parts
  • 100310QC vs 100311QI
  • 100310QC vs 100311QCX
  • 100310QC vs 100311QC
  • 100310QC vs 100310QCX
  • 100310QC vs 100115W-MIL
  • 100310QC vs 100115SC
  • 100310QC vs 100115FMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!