Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 100313QCX
100313QCX
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFF INVT/NON-IN -5.7V 28PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100313QCX Datasheet
History Price: $3.01000
In Stock: 40
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100313QCX vs 100319QI
Part No
100313QCX
100319QI
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
4
6
Input Type
-
-
Output Type
-
Complementary
Current - Output High, Low
50mA, -
100mA, -
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.43x11.43)