100313QCX
100313QCX
Active
Description:  IC BUFF INVT/NON-IN -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100313QCX Datasheet
History Price: $3.01000
In Stock: 40
100313QCX Specification
Specification
Part No
100313QCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting, Non-Inverting
Number of Elements
1
Number of Bits per Element
4
Input Type
-
Output Type
-
Current - Output High, Low
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100313QCX PDF Datasheet
100313QCX Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100313QCX Description
Overview of Fairchild Semiconductor 100313QCX

The Fairchild Semiconductor 100313QCX is a high-performance, low-power CMOS buffer designed for various digital applications. It is particularly well-suited for driving capacitive loads and interfacing between different logic families. This device is part of Fairchild's extensive range of integrated circuits, known for their reliability and efficiency.

Key Specifications

- Supply Voltage (Vcc): The 100313QCX operates within a supply voltage range of 3.0V to 5.5V, making it versatile for different applications.
- Input Voltage Range: The input voltage range is specified from 0V to Vcc, allowing for compatibility with various logic levels.
- Output Drive Capability: The device can drive a load of up to 50 mA, which is suitable for most standard applications.
- Propagation Delay: The typical propagation delay is around 5 ns at Vcc = 5V, ensuring fast signal transmission.
- Power Consumption: The device features low static power consumption, typically around 1 µA in standby mode, which is crucial for battery-operated devices.
- Temperature Range: The operational temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications.

Functional Features

- CMOS Technology: The 100313QCX utilizes CMOS technology, which provides high noise immunity and low static power consumption.
- Buffer Functionality: This device functions as a buffer, meaning it can isolate different parts of a circuit while maintaining signal integrity.
- Schmitt Trigger Inputs: The inputs are designed with Schmitt trigger characteristics, which enhance noise immunity and provide clean transitions between high and low states.
- Single Supply Operation: The device can operate from a single supply voltage, simplifying circuit design and reducing component count.

Applications

The Fairchild 100313QCX is widely used in various applications, including:

- Consumer Electronics: Ideal for interfacing between microcontrollers and peripheral devices.
- Automotive Systems: Suitable for automotive applications due to its wide temperature range and reliability.
- Industrial Automation: Used in control systems where signal integrity and low power consumption are critical.
- Telecommunications: Employed in communication devices for buffering and signal conditioning.

Package Options

The 100313QCX is available in multiple package types, including:

- SOIC-8: A small outline integrated circuit package that is space-efficient and suitable for surface mount applications.
- TSSOP-8: Thin shrink small outline package, providing a compact solution for high-density applications.

Conclusion

The Fairchild Semiconductor 100313QCX is a robust and efficient buffer that meets the demands of modern electronic applications. With its low power consumption, fast switching speeds, and wide operating voltage range, it is an excellent choice for designers looking to enhance the performance of their circuits. Its versatility across various industries further solidifies its position as a reliable component in the semiconductor market.
100313QCX Compare Parts
  • 100313QCX vs 100323PC
  • 100313QCX vs 100322QCX
  • 100313QCX vs 100322QC
  • 100313QCX vs 100322PC
  • 100313QCX vs 100319QI
  • 100313QCX vs 100319QC
  • 100313QCX vs 100313QI
  • 100313QCX vs 100313QC
  • 100313QCX vs 100313PC
  • 100313QCX vs 100313FM-MLS
  • 100313QCX vs 100313DC
  • 100313QCX vs 100170J-MIL
  • 100313QCX vs 100170DCQR
  • 100313QCX vs 100123DCQR
  • 100313QCX vs 100122W-MIL
  • 100313QCX vs 100122J-MIL
  • 100313QCX vs 100122DCQR
  • 100313QCX vs 100113J-MIL
  • 100313QCX vs 100112FCQR
  • 100313QCX vs 100112DCQR
  • 100313QCX vs 100112DC
  • 100313QCX vs 100352PC
  • 100313QCX vs 100123W-MIL
  • 100313QCX vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.