Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 100316QC
100316QC
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE DRIVER/RECEIVER, ECL100K
Manufacturer:
Fairchild Semiconductor
Datasheet:
100316QC Datasheet
History Price: $5.14000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100316QC vs 100EL16MX
Part No
100316QC
100EL16MX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
100EL
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Driver
Receiver
Protocol
-
-
Number of Drivers/Receivers
4/0
0/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-4.2V ~ -5.7V
4.2V ~ 5.5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
8-SOIC