100316QC
100316QC
Active
Description:  LINE DRIVER/RECEIVER, ECL100K
Manufacturer:  Fairchild Semiconductor
Datasheet:   100316QC Datasheet
History Price: $5.14000
In Stock: 14800
100316QC Specification
Specification
Part No
100316QC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100316QC PDF Datasheet
100316QC Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100316QC Description

## Fairchild Semiconductor 100316QC Overview

The Fairchild Semiconductor 100316QC is a quad low-voltage CMOS buffer designed for high-speed, low-power applications. It is typically used in digital circuits where signal buffering is essential to drive multiple inputs and outputs without compromising signal integrity. The device is widely utilized in applications such as communication systems, data transmission, consumer electronics, and automotive electronics. Its robust design and low power consumption make it a versatile component for various modern electronic systems.

## Key Specifications

* Package Type:

* The 100316QC is available in a 14-lead SOIC (Small Outline Integrated Circuit) package. This package offers a compact footprint suitable for applications where space is limited and ensures easy integration into surface-mount systems.

* Supply Voltage:

* It operates over a wide supply voltage range of 2.0 V to 5.5 V, making it compatible with both low-voltage logic systems and higher voltage systems. This wide voltage range enhances its flexibility and makes it suitable for various digital circuits and systems.

* Input/Output Voltage:

* The device supports logic levels compatible with standard CMOS logic. It can handle input voltages from 0 V to VCC, providing flexibility in interface designs with other components.

* Propagation Delay:

* The propagation delay is typically 2 ns at VCC = 5 V and 3 ns at VCC = 3.3 V. This low delay time ensures fast signal propagation, making it suitable for high-speed applications where minimal signal distortion and latency are critical.

* Current Drive Capability:

* The output current drive capability is up to 24 mA per output. This enables the device to drive multiple inputs or other components while maintaining signal integrity, which is important in systems with multiple signals or higher fan-out requirements.

* Operating Temperature Range:

* The device is rated for an operating temperature range of -40°C to +85°C, ensuring reliable performance in both commercial and industrial environments.

* Power Consumption:

* With a low quiescent current, the 100316QC is designed for low power consumption, which is important for battery-powered or power-sensitive applications. The device operates efficiently while maintaining high performance, reducing overall energy consumption.

* High-Speed Performance:

* It features high-speed operation, with minimal delay and fast transitions between logic states. This feature is essential for applications requiring rapid switching, such as signal conditioning and clock buffering in communication systems.

## Features and Functionalities

* Quad Buffer Functionality:

* The 100316QC integrates four independent CMOS buffers in a single package, providing efficient signal buffering with minimal power dissipation. This configuration is beneficial for systems that need to drive multiple signals without signal degradation or loss.

* Low Voltage Operation:

* The chip is designed for low-voltage operation, supporting logic levels as low as 2.0 V. This makes it ideal for modern low-power digital systems, including mobile devices, embedded systems, and energy-efficient applications.

* Rail-to-Rail Input/Output:

* The device supports rail-to-rail input and output, meaning it can handle signals that swing between the full supply voltage range, from 0 V to VCC, without any distortion or clipping. This is important in systems where the logic levels need to be as wide as possible to interface with various components.

* Increased Drive Capability:

* The 100316QC is capable of driving up to 24 mA of current on each output, ensuring that it can drive multiple inputs or interface with other devices without requiring additional buffering stages. This current drive capability is useful in circuits with large fan-out requirements.

* High Noise Immunity:

* The device exhibits high noise immunity, allowing it to function reliably even in noisy environments or when interfacing with components that may generate electrical noise. This makes it suitable for industrial, automotive, and communication systems.

* Low Power Dissipation:

* Designed with low power dissipation in mind, the 100316QC operates efficiently in systems that require minimal power consumption. This feature is particularly important in battery-powered devices and systems where power efficiency is crucial.

* Glitch-Free Switching:

* The 100316QC is designed to provide glitch-free switching, meaning that the transition between logic states is clean and without intermediate states that could cause errors or signal degradation. This is essential in digital circuits where signal integrity and timing are critical.

* Short-Circuit Protection:

* The device is equipped with short-circuit protection on the output stages, which helps prevent damage to the IC in case of a short circuit at the output. This protection adds to the robustness of the device, ensuring longevity and reliability in challenging environments.

## Applications

* Signal Buffers in Communication Systems:

* The 100316QC is commonly used in communication systems to buffer signals between different components or stages of a system. Its low latency and high-speed operation make it an ideal choice for high-frequency applications such as RF communication, telecommunication networks, and satellite communication.

* Clock Distribution:

* The device is widely used in clock distribution networks where precise and stable clock signals need to be distributed across multiple components. Its ability to drive multiple outputs and maintain signal integrity makes it suitable for applications in digital electronics and microprocessor systems.

* Consumer Electronics:

* In consumer electronics, such as audio systems, video processing units, and set-top boxes, the 100316QC is used to buffer and distribute signals without introducing noise or distortion. Its low power consumption and compact design are ideal for applications in energy-efficient consumer devices.

* Automotive Electronics:

* The 100316QC is also suitable for automotive electronics, where it is used in ECUs (Electronic Control Units) to buffer control signals, communication lines, and timing signals. Its ability to operate over a wide temperature range ensures it can function reliably in automotive environments that experience extreme conditions.

* Industrial Control Systems:

* In industrial control systems, the 100316QC is used to buffer signals in high-speed control loops and process automation systems. The device’s high current drive capability ensures that signals can be distributed across large systems without loss of signal integrity.

* Data Acquisition Systems:

* The 100316QC is used in data acquisition systems to drive analog-to-digital converters (ADC) or digital-to-analog converters (DAC) by buffering the signals. Its ability to maintain high-speed operation and low jitter ensures accurate data capture and conversion in these systems.

## Conclusion

The Fairchild Semiconductor 100316QC is a versatile and high-performance quad low-voltage CMOS buffer designed for a wide range of applications in digital systems. Its low power consumption, high-speed performance, and ability to drive multiple outputs make it ideal for use in communication systems, consumer electronics, automotive electronics, and industrial control systems. The device's compact package, low jitter, and reliable operation across a wide voltage range make it a critical component for modern digital circuits, ensuring efficient signal buffering and distribution in various applications.
100316QC Compare Parts
  • 100316QC vs 100EL16MX
  • 100316QC vs 100EL16M
  • 100316QC vs 100EL16M
  • 100316QC vs 100316QI
  • 100316QC vs 100316QCX
  • 100316QC vs 100314SCX
  • 100316QC vs 100314SC
  • 100316QC vs 100314QIX
  • 100316QC vs 100314QI
  • 100316QC vs 100314QI
  • 100316QC vs 100314QCX
  • 100316QC vs 100314QCX
  • 100316QC vs 100314QC
  • 100316QC vs 100314QC
  • 100316QC vs 100314PC
  • 100316QC vs 100314J-QMLV
  • 100316QC vs 100314DC
  • 100316QC vs 100250DC
  • 100316QC vs 100126J-MIL
  • 100316QC vs 100126DC
  • 100316QC vs 100114W-MIL
  • 100316QC vs 100114J-MIL
  • 100316QC vs 100114DC
  • 100316QC vs 100314W-QMLV
  • 100316QC vs 100126FC
  • 100316QC vs 100114FCQR
  • 100316QC vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed