100364QC
100364QC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100364QC Datasheet
History Price: $7.64000
In Stock: 25600
100364QC vs 100165FC
Part No
Series
-
100165
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Encoder
Circuit
1 x 16:1
1 x 8:4
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
-4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
24-CFlatpack
Supplier Device Package
28-PLCC (11.51x11.51)
24-CFlatpack