100364QC
100364QC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100364QC Datasheet
History Price: $7.64000
In Stock: 25600
100364QC Specification
Specification
Part No
100364QC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 16:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100364QC PDF Datasheet
100364QC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100364QC Description
Introduction to Fairchild Semiconductor 100364QC

Fairchild Semiconductor, now part of ON Semiconductor, is recognized for its innovative solutions in the semiconductor industry. The 100364QC is a high-speed quad buffer/driver designed for driving high-speed digital signals in various electronic applications. This device is particularly suited for data communication and signal buffering tasks, where performance and reliability are paramount.

Product Overview

The 100364QC is a quad buffer/driver that offers four independent buffers, each capable of driving high-speed digital signals. It is designed to provide low skew and high drive capability, making it ideal for applications requiring fast signal transmission over longer distances. The device's architecture supports both TTL and CMOS logic levels, allowing for versatile integration into different electronic systems.

Specifications

- Functionality: Quad Buffer/Driver (4 independent buffers)

- Supply Voltage (Vcc): The device operates within a supply voltage range of 4.5V to 5.5V, which is compatible with standard TTL logic levels.

- Input Voltage Levels: Accepts input voltage levels from 0V to Vcc, ensuring compatibility with various digital logic families.

- Output Drive Capability: Each output can drive up to 15mA at a typical output voltage swing of Vcc – 0.5V, allowing it to drive loads effectively without significant signal degradation.

- Propagation Delay (tpd): Typical propagation delay is approximately 3.5ns at Vcc = 5V, ensuring fast switching times suitable for high-speed applications.

- Output Rise/Fall Times (tr/tf): The rise and fall times are typically around 2.0ns and 2.5ns respectively at Vcc = 5V, contributing to the overall speed performance of the device.

- Operating Temperature Range: The device operates reliably within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

- Package Type: Available in a standard SOIC (Small Outline Integrated Circuit) package with dimensions that facilitate easy PCB integration.

Applications

The versatility of the Fairchild Semiconductor 100364QC makes it suitable for a wide range of applications:

- Data Communication: Ideal for use in communication interfaces where fast signal transmission is required, such as USB or Ethernet applications.

- Signal Buffering: Can be used to buffer signals between different circuit stages, improving signal integrity and reducing load on previous stages.

- Level Shifting: Useful in interfacing between different logic levels (TTL and CMOS), enabling compatibility between various components in mixed-signal designs.

- Consumer Electronics: Found in devices such as televisions, gaming consoles, and audio equipment where reliable signal processing is essential.

Design Considerations

When designing circuits using the 100364QC, engineers should consider several important factors:

1. Power Supply Decoupling: Proper decoupling capacitors should be placed close to the power pins to minimize noise and ensure stable operation during dynamic switching conditions.

2. PCB Layout: Careful PCB layout practices are crucial to minimize parasitic inductance and capacitance that could affect signal integrity at high frequencies.

3. Load Impedance Matching: Understanding the load characteristics connected to each output will help maintain optimal performance without exceeding current ratings.

4. Thermal Management: Although the device has a wide operating temperature range, adequate thermal management techniques should be employed if used in high-temperature environments or under heavy load conditions.

5. Testing and Validation: Rigorous testing should be conducted across all intended operating conditions to validate performance specifications such as propagation delay and drive capability.

Conclusion

The Fairchild Semiconductor 100364QC quad buffer/driver offers an efficient solution for driving high-speed digital signals across various electronic applications. With its robust specifications—including low propagation delay, high output drive capability, and wide operating temperature range—this device stands out as an excellent choice for engineers looking to enhance their designs with reliable signal processing capabilities. Its adaptability across multiple domains ensures that it remains a valuable component in modern electronic systems.
100364QC Compare Parts
  • 100364QC vs 100371QCX
  • 100364QC vs 100371QC
  • 100364QC vs 100371PC
  • 100364QC vs 100371DC
  • 100364QC vs 100370QI
  • 100364QC vs 100370QC
  • 100364QC vs 100364QI
  • 100364QC vs 100364PC
  • 100364QC vs 100363QI
  • 100364QC vs 100363QC
  • 100364QC vs 100363PC
  • 100364QC vs 100363DC
  • 100364QC vs 100183FC
  • 100364QC vs 100183DCQR
  • 100364QC vs 100183DC
  • 100364QC vs 100165DCQR
  • 100364QC vs 100165DC
  • 100364QC vs 100371FM-MLS
  • 100364QC vs 100371A
  • 100364QC vs 100363FM-MLS
  • 100364QC vs 100165FC
  • 100364QC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.