Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 100364QI
100364QI
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100364QI Datasheet
History Price: $17.50000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100364QI vs 100165DCQR
Part No
100364QI
100165DCQR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
100165
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Encoder
Circuit
1 x 16:1
1 x 8:4
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
-4.2V ~ 5.7V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-CDIP
Supplier Device Package
28-PLCC (11.43x11.43)
24-CDIP