100364QI
100364QI
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100364QI Datasheet
History Price: $17.50000
In Stock: 42000
100364QI Specification
Specification
Part No
100364QI
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 16:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
100364QI PDF Datasheet
100364QI Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100364QI Description
Introduction to Fairchild Semiconductor 100364QI

The Fairchild Semiconductor 100364QI is a high-speed quad differential line driver designed for use in various communication and data transmission applications. This device is part of the 100 series, which is known for its low power consumption and high performance in driving differential signals. The 100364QI is particularly suitable for applications such as LVDS (Low Voltage Differential Signaling) and other high-speed data transmission systems, where signal integrity and reliability are critical.

Key Specifications

- Type: Quad Differential Line Driver
- Supply Voltage Range: 3V to 5.5V
- Output Voltage Swing: 1.5V (typical)
- Data Rate: Up to 400 Mbps
- Propagation Delay: 1.5 ns (typical)
- Rise/Fall Time: 1.5 ns (typical)
- Input Voltage Range: 0V to 2.0V
- Power Supply Current: 20 mA (typical)
- Package Type: 16-Pin TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +85°C

Applications

The 100364QI is designed for a variety of applications, including:

- Data Communication: It is widely used in high-speed data communication systems, providing reliable transmission of differential signals.
- LVDS Applications: The device is ideal for LVDS applications, where low voltage and high-speed data transmission are required.
- Telecommunications: It can be employed in telecommunications equipment for efficient signal transmission over long distances.
- Consumer Electronics: The 100364QI is suitable for use in consumer electronics, such as video and audio equipment, where high-speed data transfer is essential.

Performance Characteristics

The 100364QI excels in performance due to its high data rate capability and low propagation delay. With a maximum data rate of up to 400 Mbps, it can handle fast-changing signals, making it suitable for real-time applications. The typical propagation delay of 1.5 ns ensures that the device can transmit signals with minimal latency, which is crucial in high-speed communication systems.

The output voltage swing of 1.5V allows for effective signal transmission while maintaining low power consumption. Additionally, the rise and fall times of 1.5 ns contribute to the device's ability to handle high-frequency signals, ensuring signal integrity and reliability.

Advantages

- High-Speed Performance: The 100364QI is designed for high-speed applications, providing fast data transmission with low latency.
- Low Power Consumption: With a typical power supply current of 20 mA, the device operates efficiently, making it suitable for battery-powered applications.
- Compact Package: The 16-pin TSSOP package allows for easy integration into compact designs, making it ideal for space-constrained applications.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the 100364QI can function effectively in various environmental conditions, ensuring reliability in diverse applications.

Conclusion

The Fairchild Semiconductor 100364QI is a versatile and reliable quad differential line driver that meets the demands of modern communication and data transmission applications. With its impressive specifications, including high data rate capability, low power consumption, and robust performance characteristics, it stands out as a preferred choice for engineers and designers. Whether used in data communication, LVDS applications, or consumer electronics, the 100364QI provides the performance and reliability necessary for effective and efficient operation in various electronic designs.
100364QI Compare Parts
  • 100364QI vs 100371QCX
  • 100364QI vs 100371QC
  • 100364QI vs 100371PC
  • 100364QI vs 100371DC
  • 100364QI vs 100370QI
  • 100364QI vs 100370QC
  • 100364QI vs 100364QC
  • 100364QI vs 100364PC
  • 100364QI vs 100363QI
  • 100364QI vs 100363QC
  • 100364QI vs 100363PC
  • 100364QI vs 100363DC
  • 100364QI vs 100183FC
  • 100364QI vs 100183DCQR
  • 100364QI vs 100183DC
  • 100364QI vs 100165DCQR
  • 100364QI vs 100165DC
  • 100364QI vs 100371FM-MLS
  • 100364QI vs 100371A
  • 100364QI vs 100363FM-MLS
  • 100364QI vs 100165FC
  • 100364QI vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.