11AA020-I/TO
11AA020-I/TO
Active
Description:  IC EEPROM 2KBIT SGL WIRE TO92-3
Manufacturer:  Microchip Technology
History Price: $0.33000
In Stock: 10800
11AA020-I/TO vs 11AA160-I/P
Category
Series
-
-
Packaging
Bag
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
16Kbit
Memory Organization
256 x 8
2K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-92-3
8-PDIP