11AA160-I/P
11AA160-I/P
Active
Description:  IC EEPROM 16KBIT SGL WIRE 8DIP
Manufacturer:  Microchip Technology
Datasheet:   11AA160-I/P Datasheet
History Price: $0.50000
In Stock: 18420
11AA160-I/P Specification
Specification
Part No
11AA160-I/P
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
11AA160-I/P PDF Datasheet
11AA160-I/P Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA160-I/P Compare Parts
  • 11AA160-I/P vs 11AA161T-I/SN
  • 11AA160-I/P vs 11AA161T-I/MS
  • 11AA160-I/P vs 11AA161T-I/MNY
  • 11AA160-I/P vs 11AA161-I/TO
  • 11AA160-I/P vs 11AA161-I/SN
  • 11AA160-I/P vs 11AA161-I/P
  • 11AA160-I/P vs 11AA161-I/MS
  • 11AA160-I/P vs 11AA160T-I/TT
  • 11AA160-I/P vs 11AA160T-I/SN
  • 11AA160-I/P vs 11AA160T-I/MS
  • 11AA160-I/P vs 11AA160T-I/MNY
  • 11AA160-I/P vs 11AA160-I/TO
  • 11AA160-I/P vs 11AA160-I/SN
  • 11AA160-I/P vs 11AA160-I/MS
  • 11AA160-I/P vs 11AA080T-I/TT
  • 11AA160-I/P vs 11AA080T-I/SN
  • 11AA160-I/P vs 11AA080T-I/MS
  • 11AA160-I/P vs 11AA080T-I/MNY
  • 11AA160-I/P vs 11AA080-I/TO
  • 11AA160-I/P vs 11AA080-I/SN
  • 11AA160-I/P vs 11AA080-I/P
  • 11AA160-I/P vs 11AA080-I/MS
  • 11AA160-I/P vs 11AA040T-I/TT
  • 11AA160-I/P vs 11AA040T-I/SN
  • 11AA160-I/P vs 11AA040T-I/MS
  • 11AA160-I/P vs 11AA040T-I/MNY
  • 11AA160-I/P vs 11AA040-I/TO
  • 11AA160-I/P vs 11AA040-I/SN
  • 11AA160-I/P vs 11AA040-I/P
  • 11AA160-I/P vs 11AA040-I/MS
  • 11AA160-I/P vs 11AA02UIDT-I/TT
  • 11AA160-I/P vs 11AA02UIDT-I/SN
  • 11AA160-I/P vs 11AA02UID-I/SN
  • 11AA160-I/P vs 11AA02E64T-I/TT
  • 11AA160-I/P vs 11AA02E64T-I/SN
  • 11AA160-I/P vs 11AA02E64-I/SN
  • 11AA160-I/P vs 11AA02E48T-I/TT
  • 11AA160-I/P vs 11AA02E48T-I/SN
  • 11AA160-I/P vs 11AA02E48-I/SN
  • 11AA160-I/P vs 11AA020T-I/TT
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.