Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 11AA02E48-I/SN
11AA02E48-I/SN
Active
Memory
Description:
IC EEPROM 2KBIT SGL WIRE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
11AA02E48-I/SN Datasheet
History Price: $0.50000
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
11AA02E48-I/SN vs 11AA161-I/MS
Part No
11AA02E48-I/SN
11AA161-I/MS
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
16Kbit
Memory Organization
256 x 8
2K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP