11AA02E48-I/SN
11AA02E48-I/SN
Active
Description:  IC EEPROM 2KBIT SGL WIRE 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.50000
In Stock: 42000
11AA02E48-I/SN Specification
Specification
Part No
11AA02E48-I/SN
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
11AA02E48-I/SN PDF Datasheet
11AA02E48-I/SN Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA02E48-I/SN Description
The Microchip Technology 11AA02E48-I/SN is a highly integrated, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a variety of applications requiring non-volatile data storage. This device is particularly suitable for applications in consumer electronics, automotive, and industrial systems where reliable data retention and low power consumption are critical.

## Overview

The 11AA02E48-I/SN is a 2 Kbit (256 x 8) EEPROM that communicates with microcontrollers and other devices via a 2-wire I2C (Inter-Integrated Circuit) interface. This makes it easy to integrate into existing systems, allowing for simple data storage and retrieval. The device is designed to operate at low voltages, making it ideal for battery-powered applications.

## Key Specifications

1. Memory Size:
- The 11AA02E48-I/SN features a memory capacity of 2 Kbits, organized as 256 words of 8 bits each.

2. Interface:
- The device uses a 2-wire I2C interface, which supports multiple devices on the same bus. The I2C protocol allows for easy communication with microcontrollers and other digital devices.

3. Operating Voltage:
- The EEPROM operates over a voltage range of 1.7V to 5.5V, making it suitable for low-voltage applications.

4. Data Retention:
- The device offers a data retention period of up to 200 years, ensuring that stored data remains intact even when power is removed.

5. Write Endurance:
- The 11AA02E48-I/SN supports a write endurance of up to 1 million write cycles per memory cell, making it reliable for applications that require frequent updates to stored data.

6. Access Time:
- The typical access time for read operations is 400 ns, allowing for quick data retrieval.

7. Low Power Consumption:
- The device is designed for low power operation, with a typical active current of 1 mA during read and write operations and a standby current of only 1 µA, which is ideal for battery-operated devices.

8. Temperature Range:
- The operating temperature range for the 11AA02E48-I/SN is -40°C to +85°C, making it suitable for a wide range of environmental conditions.

9. Package Type:
- The device is available in an 8-lead MSOP (Mini Small Outline Package) or an 8-lead SOIC (Small Outline Integrated Circuit) package, providing flexibility for different design requirements.

## Performance Characteristics

- Reliability: The 11AA02E48-I/SN is designed for high reliability, with built-in error correction and data integrity features that ensure accurate data storage and retrieval.
- Ease of Use: The I2C interface simplifies the integration process, allowing designers to easily connect the EEPROM to microcontrollers and other devices without the need for complex wiring.
- Versatility: This EEPROM can be used in a variety of applications, including configuration storage, calibration data, and user settings in consumer electronics, automotive systems, and industrial equipment.

## Applications

The Microchip Technology 11AA02E48-I/SN is suitable for a wide range of applications, including:

- Consumer electronics, such as remote controls, smart appliances, and wearable devices.
- Automotive applications, including configuration settings and diagnostic data storage.
- Industrial automation systems, where reliable data storage is essential for process control and monitoring.
- Medical devices, where non-volatile memory is required for patient data and device settings.

## Conclusion

The Microchip Technology 11AA02E48-I/SN is a reliable and efficient EEPROM solution that offers a combination of low power consumption, high data retention, and ease of integration. Its I2C interface and robust performance characteristics make it an excellent choice for a variety of applications requiring non-volatile memory. Whether used in consumer electronics, automotive systems, or industrial applications, the 11AA02E48-I/SN provides the necessary features to ensure reliable data storage and retrieval.
11AA02E48-I/SN Compare Parts
  • 11AA02E48-I/SN vs 11AA161T-I/SN
  • 11AA02E48-I/SN vs 11AA161T-I/MS
  • 11AA02E48-I/SN vs 11AA161T-I/MNY
  • 11AA02E48-I/SN vs 11AA161-I/TO
  • 11AA02E48-I/SN vs 11AA161-I/SN
  • 11AA02E48-I/SN vs 11AA161-I/P
  • 11AA02E48-I/SN vs 11AA161-I/MS
  • 11AA02E48-I/SN vs 11AA160T-I/TT
  • 11AA02E48-I/SN vs 11AA160T-I/SN
  • 11AA02E48-I/SN vs 11AA160T-I/MS
  • 11AA02E48-I/SN vs 11AA160T-I/MNY
  • 11AA02E48-I/SN vs 11AA160-I/TO
  • 11AA02E48-I/SN vs 11AA160-I/SN
  • 11AA02E48-I/SN vs 11AA160-I/P
  • 11AA02E48-I/SN vs 11AA160-I/MS
  • 11AA02E48-I/SN vs 11AA080T-I/TT
  • 11AA02E48-I/SN vs 11AA080T-I/SN
  • 11AA02E48-I/SN vs 11AA080T-I/MS
  • 11AA02E48-I/SN vs 11AA080T-I/MNY
  • 11AA02E48-I/SN vs 11AA080-I/TO
  • 11AA02E48-I/SN vs 11AA080-I/SN
  • 11AA02E48-I/SN vs 11AA080-I/P
  • 11AA02E48-I/SN vs 11AA080-I/MS
  • 11AA02E48-I/SN vs 11AA040T-I/TT
  • 11AA02E48-I/SN vs 11AA040T-I/SN
  • 11AA02E48-I/SN vs 11AA040T-I/MS
  • 11AA02E48-I/SN vs 11AA040T-I/MNY
  • 11AA02E48-I/SN vs 11AA040-I/TO
  • 11AA02E48-I/SN vs 11AA040-I/SN
  • 11AA02E48-I/SN vs 11AA040-I/P
  • 11AA02E48-I/SN vs 11AA040-I/MS
  • 11AA02E48-I/SN vs 11AA02UIDT-I/TT
  • 11AA02E48-I/SN vs 11AA02UIDT-I/SN
  • 11AA02E48-I/SN vs 11AA02UID-I/SN
  • 11AA02E48-I/SN vs 11AA02E64T-I/TT
  • 11AA02E48-I/SN vs 11AA02E64T-I/SN
  • 11AA02E48-I/SN vs 11AA02E64-I/SN
  • 11AA02E48-I/SN vs 11AA02E48T-I/TT
  • 11AA02E48-I/SN vs 11AA02E48T-I/SN
  • 11AA02E48-I/SN vs 11AA020T-I/TT
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.