11AA02E48T-I/TT
11AA02E48T-I/TT
Active
Description:  IC EEPROM 2KBIT SGL WIRE SOT23-3
Manufacturer:  Microchip Technology
History Price: $0.46000
In Stock: 48620
11AA02E48T-I/TT vs 11AA040T-I/MNY
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
4Kbit
Memory Organization
256 x 8
512 x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
8-WFDFN Exposed Pad
Supplier Device Package
SOT-23-3
8-TDFN (2x3)