11AA02E48T-I/TT
11AA02E48T-I/TT
Active
Description:  IC EEPROM 2KBIT SGL WIRE SOT23-3
Manufacturer:  Microchip Technology
History Price: $0.46000
In Stock: 48620
11AA02E48T-I/TT Specification
Specification
Part No
11AA02E48T-I/TT
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
Single Wire
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
11AA02E48T-I/TT PDF Datasheet
11AA02E48T-I/TT Related Parts
11AA010-I/MS
11AA010-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010-I/P
11AA010-I/P
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8DIP
11AA010-I/SN
11AA010-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010-I/TO
11AA010-I/TO
Microchip Technology
IC EEPROM 1KBIT SGL WIRE TO92-3
11AA010T-I/MNY
11AA010T-I/MNY
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8TDFN
11AA010T-I/MS
11AA010T-I/MS
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8MSOP
11AA010T-I/SN
11AA010T-I/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC
11AA010T-I/TT
11AA010T-I/TT
Microchip Technology
IC EEPROM 1KBIT SGL WIRE SOT23-3
11AA020-I/MS
11AA020-I/MS
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8MSOP
11AA020-I/P
11AA020-I/P
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8DIP
11AA020-I/SN
11AA020-I/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE 8SOIC
11AA020-I/TO
11AA020-I/TO
Microchip Technology
IC EEPROM 2KBIT SGL WIRE TO92-3
11AA02E48T-I/TT Description
Microchip Technology 11AA02E48T-I/TT Overview

The Microchip Technology 11AA02E48T-I/TT is a highly integrated, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for applications requiring data storage and retrieval with minimal power consumption. This device is part of the 11AA family of EEPROMs and features a 2Kbit (256 x 8-bit) memory capacity, making it suitable for storing small amounts of data in applications ranging from industrial and automotive systems to consumer electronics and medical devices.

The 11AA02E48T-I/TT offers a versatile and reliable solution for embedded systems where data retention and energy efficiency are important. It incorporates advanced features like a 48-bit unique identifier and low-voltage operation, which makes it ideal for applications in which space and power are constrained.

Key Specifications

* Memory Size: 2Kbit (256 x 8-bit), providing enough storage for small data sets, configurations, or settings.
* Operating Voltage: 1.7V to 5.5V, ensuring compatibility with a wide range of low-voltage systems and applications.
* Data Retention: 100 years at 25°C, ensuring long-term data integrity in harsh environments.
* Write Endurance: 1 million write cycles, making it durable for applications requiring frequent data updates.
* Interface: I2C (Inter-Integrated Circuit), a widely used serial communication interface that simplifies integration into many microcontroller-based systems.
* Unique Identifier (UID): 48-bit unique serial number, providing a unique identifier for each device, which is particularly useful for product authentication, serialization, and security applications.
* Package Type: SOT-23-5, offering a compact, space-efficient package suitable for designs with limited board space.
* Temperature Range: -40°C to +85°C, making it suitable for both commercial and industrial applications, including automotive and medical devices.

Detailed Features

* I2C Interface: The 11AA02E48T-I/TT uses the I2C interface for communication, which is a standard for low-speed, short-distance data transfer. The I2C interface simplifies integration with microcontrollers and other devices, offering a two-wire communication protocol (SDA and SCL) that reduces the need for additional wiring and minimizes the complexity of the design.

* Low Power Consumption: The device operates within a wide voltage range of 1.7V to 5.5V, allowing it to be used in low-power applications. Its low operating voltage and minimal current consumption make it an excellent choice for battery-powered and portable devices, where power efficiency is critical.

* Long Data Retention: The 11AA02E48T-I/TT offers 100 years of data retention at 25°C, ensuring that stored data remains intact for extended periods, even in demanding conditions. This makes it ideal for applications where data must be preserved for long durations, such as in calibration settings, device configuration, and permanent storage.

* Write Endurance: With a write endurance of up to 1 million cycles, the 11AA02E48T-I/TT can handle frequent data updates, making it suitable for applications where the stored data is regularly modified. This level of endurance is typical for EEPROMs and ensures long-term reliability in embedded systems.

* 48-Bit Unique Identifier: The embedded 48-bit unique identifier (UID) is a key feature of the 11AA02E48T-I/TT, providing a unique serial number for each device. This identifier can be used in a variety of applications, including device authentication, tracking, and security. It is also useful in inventory management systems or for product serialization in manufacturing.

* Compact Package: The SOT-23-5 package provides a small form factor, making the device well-suited for space-constrained designs. This package is ideal for portable applications, wearables, IoT devices, and other compact electronic systems where size is a critical factor.

* Industrial Temperature Range: The operating temperature range of -40°C to +85°C ensures the 11AA02E48T-I/TT can withstand harsh environmental conditions. This makes it a robust solution for industrial applications, automotive systems, and medical devices, which may be exposed to temperature fluctuations and extreme conditions.

Applications

The Microchip 11AA02E48T-I/TT EEPROM is a versatile component suitable for a wide range of applications that require compact, low-power, and reliable data storage. Some of its typical applications include:

* Consumer Electronics: The device is commonly used in consumer electronics such as remote controls, personal gadgets, and home appliances, where small amounts of data need to be stored or accessed periodically. The compact size and low power consumption are ideal for battery-powered devices.

* Medical Devices: In medical devices such as wearable health trackers, patient monitoring systems, and diagnostic equipment, the 11AA02E48T-I/TT can store calibration data, configuration settings, and patient-specific information. Its long data retention ensures that data is preserved over extended periods.

* Automotive: The 11AA02E48T-I/TT can be used in automotive applications, including key fobs, tire pressure monitoring systems, and ECU (electronic control unit) configurations. Its ability to withstand a wide temperature range makes it reliable in automotive environments where temperature extremes are common.

* Industrial Applications: In industrial systems, the 11AA02E48T-I/TT can store configuration settings, calibration data, and sensor information. Its long data retention and wide temperature range make it suitable for harsh industrial environments, where reliability and durability are essential.

* Asset Tracking and Security: The 48-bit unique identifier embedded in the device makes it ideal for asset tracking, inventory management, and product authentication. It can be used to uniquely identify products, machines, or devices in a secure and traceable way, making it useful in manufacturing, logistics, and anti-counterfeiting applications.

* Smart Cards and Identification Systems: The unique identifier, combined with the low power and compact form factor, makes the 11AA02E48T-I/TT an excellent choice for smart cards, RFID tags, and identification systems, where secure storage of data and long-lasting performance are essential.

Conclusion

The Microchip Technology 11AA02E48T-I/TT is a reliable and versatile EEPROM designed to meet the needs of modern embedded systems that require low-power data storage with long retention times. Its I2C interface, low power consumption, and 48-bit unique identifier make it an ideal choice for a variety of applications in consumer electronics, medical devices, automotive systems, industrial environments, and security applications. With its compact size and robust performance, the 11AA02E48T-I/TT provides a reliable solution for storing critical data, ensuring long-term durability and performance in a wide range of use cases.
11AA02E48T-I/TT Compare Parts
  • 11AA02E48T-I/TT vs 11AA161T-I/SN
  • 11AA02E48T-I/TT vs 11AA161T-I/MS
  • 11AA02E48T-I/TT vs 11AA161T-I/MNY
  • 11AA02E48T-I/TT vs 11AA161-I/TO
  • 11AA02E48T-I/TT vs 11AA161-I/SN
  • 11AA02E48T-I/TT vs 11AA161-I/P
  • 11AA02E48T-I/TT vs 11AA161-I/MS
  • 11AA02E48T-I/TT vs 11AA160T-I/TT
  • 11AA02E48T-I/TT vs 11AA160T-I/SN
  • 11AA02E48T-I/TT vs 11AA160T-I/MS
  • 11AA02E48T-I/TT vs 11AA160T-I/MNY
  • 11AA02E48T-I/TT vs 11AA160-I/TO
  • 11AA02E48T-I/TT vs 11AA160-I/SN
  • 11AA02E48T-I/TT vs 11AA160-I/P
  • 11AA02E48T-I/TT vs 11AA160-I/MS
  • 11AA02E48T-I/TT vs 11AA080T-I/TT
  • 11AA02E48T-I/TT vs 11AA080T-I/SN
  • 11AA02E48T-I/TT vs 11AA080T-I/MS
  • 11AA02E48T-I/TT vs 11AA080T-I/MNY
  • 11AA02E48T-I/TT vs 11AA080-I/TO
  • 11AA02E48T-I/TT vs 11AA080-I/SN
  • 11AA02E48T-I/TT vs 11AA080-I/P
  • 11AA02E48T-I/TT vs 11AA080-I/MS
  • 11AA02E48T-I/TT vs 11AA040T-I/TT
  • 11AA02E48T-I/TT vs 11AA040T-I/SN
  • 11AA02E48T-I/TT vs 11AA040T-I/MS
  • 11AA02E48T-I/TT vs 11AA040T-I/MNY
  • 11AA02E48T-I/TT vs 11AA040-I/TO
  • 11AA02E48T-I/TT vs 11AA040-I/SN
  • 11AA02E48T-I/TT vs 11AA040-I/P
  • 11AA02E48T-I/TT vs 11AA040-I/MS
  • 11AA02E48T-I/TT vs 11AA02UIDT-I/TT
  • 11AA02E48T-I/TT vs 11AA02UIDT-I/SN
  • 11AA02E48T-I/TT vs 11AA02UID-I/SN
  • 11AA02E48T-I/TT vs 11AA02E64T-I/TT
  • 11AA02E48T-I/TT vs 11AA02E64T-I/SN
  • 11AA02E48T-I/TT vs 11AA02E64-I/SN
  • 11AA02E48T-I/TT vs 11AA02E48T-I/SN
  • 11AA02E48T-I/TT vs 11AA02E48-I/SN
  • 11AA02E48T-I/TT vs 11AA020T-I/TT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.