Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 11AA160-I/P
11AA160-I/P
Active
Memory
Description:
IC EEPROM 16KBIT SGL WIRE 8DIP
Manufacturer:
Microchip Technology
Datasheet:
11AA160-I/P Datasheet
History Price: $0.50000
In Stock: 18420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
11AA160-I/P vs 11AA160T-I/MNY
Part No
11AA160-I/P
11AA160T-I/MNY
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
16Kbit
Memory Organization
2K x 8
2K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-WFDFN Exposed Pad
Supplier Device Package
8-PDIP
8-TDFN (2x3)