1523MLF
1523MLF
Obsolete
Description:  IC CLOCK SYNTHESIZER 24SOIC
Manufacturer:  Renesas Electronics
Datasheet:   1523MLF Datasheet
History Price: Obsolete
In Stock: 49600
1523MLF vs 1526GILFT
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Synthesizer - Video
Clock/Frequency Synthesizer, Frequency Generator
PLL
Yes
Yes with Bypass
Input
Clock
LVTTL
Output
LVPECL, SSTL-3
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:1
Differential - Input:Output
No/Yes
No/No
Frequency - Max
250MHz
110MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
16-TSSOP