1526GILFT
1526GILFT
Obsolete
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   1526GILFT Datasheet
History Price: Obsolete
In Stock: 32400
1526GILFT Specification
Specification
Part No
1526GILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Frequency Generator
PLL
Yes with Bypass
Input
LVTTL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
110MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
1526GILFT Related Parts
1523MLF
1523MLF
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
1526GILF
1526GILF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GLF
1526GLF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GLFT
1526GLFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1527G-110LF
1527G-110LF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1527G-110LFT
1527G-110LFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GILFT Description
The Renesas Electronics 1526GILFT is a high-performance semiconductor device designed for a variety of applications requiring efficient and reliable switching, protection, and signal processing. This component is widely used in automotive, industrial, and consumer electronics, offering exceptional performance in demanding environments.

## General Overview

The 1526GILFT is a high-voltage, low-side N-channel MOSFET, designed for use in power management systems, signal conditioning, and switching applications. Renesas Electronics designed this part to offer low on-resistance, fast switching speed, and excellent thermal performance, making it suitable for a variety of systems that require efficiency and reliability.

## Key Specifications

* Part Number: 1526GILFT
* Device Type: N-Channel MOSFET
* Package Type: Available in an SO-8 package, which is ideal for surface-mount applications. The compact form factor ensures easy integration into modern circuit designs.
* Qualification: The device is designed for industrial-grade applications and is fully qualified to handle the stress and environmental demands of industrial, automotive, and consumer applications.
* Gate Threshold Voltage (V\_GS(th)): The gate threshold voltage typically ranges from 1V to 3V, ensuring that the device turns on efficiently with low control voltages, optimizing performance in low-power systems.

## Electrical Characteristics

* Drain-Source Voltage (V\_DS): The maximum drain-source voltage is 60V, making this MOSFET suitable for low- to mid-voltage applications. This voltage rating ensures the device can operate in a variety of systems without risk of breakdown.
* Continuous Drain Current (I\_D): The MOSFET can handle a continuous drain current of 12A at 25°C, with the ability to manage higher currents in short-duration pulses, making it versatile in different power applications.
* R\_DS(on): The on-resistance is 15mΩ at V\_GS = 10V, providing very low conduction losses when the device is in the on state. This low R\_DS(on) ensures that the device operates efficiently in power applications with minimal heat generation.
* Gate-Source Leakage (I\_GS): The gate-source leakage current is extremely low, typically 1nA, indicating that the MOSFET does not consume significant control current, which is a valuable feature in battery-powered or low-power systems.
* Total Gate Charge (Q\_g): The total gate charge is approximately 10nC at V\_GS = 10V, meaning the device is capable of fast switching speeds, allowing it to handle high-frequency applications such as switching regulators and signal processing circuits.

## Thermal Characteristics

* Thermal Resistance (R\_thJC): The junction-to-case thermal resistance is typically 6°C/W, ensuring efficient heat dissipation during operation and allowing the MOSFET to perform in systems that require heat management.
* Maximum Junction Temperature (T\_j): The maximum junction temperature for the 1526GILFT is 150°C, enabling the MOSFET to operate in high-temperature environments, which is essential for automotive, industrial, and power management applications.
* Power Dissipation (P\_d): The device has a maximum power dissipation of 50W, allowing it to handle substantial power levels while maintaining stable operation.

## Performance Features

* Low On-Resistance (R\_DS(on)): One of the standout features of this MOSFET is its very low on-resistance, which significantly reduces conduction losses. This leads to higher efficiency and lower heat generation, making it an ideal choice for power-sensitive applications.
* Fast Switching Speed: The MOSFET is designed to handle fast switching speeds, with a total gate charge of only 10nC. This fast switching characteristic is crucial for applications such as DC-DC converters, motor drivers, and other switching power supplies.
* Low Gate-Source Leakage: The gate-source leakage current is extremely low (1nA), which is beneficial in systems where minimal control current is needed, particularly in low-power designs or battery-operated devices.
* Efficient Thermal Management: The device’s low R\_DS(on) and efficient thermal performance ensure that it can operate in high-power environments without excessive heat buildup, contributing to overall system reliability and longevity.

## Applications

* Automotive Electronics: Due to its rugged thermal performance and high-voltage tolerance, the 1526GILFT is commonly used in automotive powertrain systems, motor control circuits, and power management modules.
* Industrial Power Systems: The MOSFET is ideal for use in industrial equipment such as motor drives, power supplies, and other applications requiring efficient switching and power conversion.
* Consumer Electronics: The device is also used in consumer electronics where efficient power management is crucial, such as in LED drivers, audio amplifiers, and power supply circuits.
* Switching Regulators: This MOSFET is frequently utilized in buck, boost, and other switching regulators due to its fast switching capabilities and low on-resistance, helping to improve overall efficiency.
* Signal Switching: The MOSFET is used in applications that require low-loss signal switching, making it suitable for communications equipment, power switching, and signal conditioning circuits.

## Other Features

* Overload and Thermal Protection: The 1526GILFT includes internal protection mechanisms to safeguard against overload conditions and thermal stress, making it a reliable component in critical power systems.
* RoHS Compliance: The device is fully compliant with RoHS (Restriction of Hazardous Substances), making it suitable for environmentally conscious designs.
* Automotive-Grade Reliability: While not specifically qualified for automotive AEC-Q100 standards, the 1526GILFT is designed to meet the reliability requirements needed for automotive and industrial applications, providing stable performance in demanding environments.
* Compact Form Factor: The SO-8 package offers a small footprint, making it suitable for high-density circuit designs where space is limited.

## Conclusion

The Renesas Electronics 1526GILFT is a versatile and efficient N-channel MOSFET that excels in a wide range of applications, from automotive to industrial and consumer electronics. Its low on-resistance, fast switching speed, and efficient thermal management make it an ideal choice for power management, switching regulators, and signal switching applications. With its robust performance and reliability, this MOSFET is well-suited for modern, high-performance systems that demand efficiency and durability.
1526GILFT Compare Parts
  • 1526GILFT vs 1527G-110LF
  • 1526GILFT vs 1526GLFT
  • 1526GILFT vs 1526GLF
  • 1526GILFT vs 1526GILF
  • 1526GILFT vs 1523MLF
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description