Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 1526GLF
1526GLF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
1526GLF Datasheet
History Price: Obsolete
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1526GLF vs 1526GILF
Part No
1526GLF
1526GILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Clock/Frequency Synthesizer, Frequency Generator
Clock/Frequency Synthesizer, Frequency Generator
PLL
Yes with Bypass
Yes with Bypass
Input
LVTTL
LVTTL
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
110MHz
110MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP