1526GLF
1526GLF
Obsolete
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   1526GLF Datasheet
History Price: Obsolete
In Stock: 48800
1526GLF Specification
Specification
Part No
1526GLF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Frequency Generator
PLL
Yes with Bypass
Input
LVTTL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
110MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
1526GLF Related Parts
1523MLF
1523MLF
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
1526GILF
1526GILF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GILFT
1526GILFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GLFT
1526GLFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1527G-110LF
1527G-110LF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1527G-110LFT
1527G-110LFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
1526GLF Compare Parts
  • 1526GLF vs 1527G-110LF
  • 1526GLF vs 1526GLFT
  • 1526GLF vs 1526GILFT
  • 1526GLF vs 1526GILF
  • 1526GLF vs 1523MLF
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description