Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments 1P1G126QDRYRQ1
1P1G126QDRYRQ1
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.5V 6SON
Manufacturer:
Texas Instruments
Datasheet:
1P1G126QDRYRQ1 Datasheet
History Price: $0.42000
In Stock: 36260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1P1G126QDRYRQ1 vs 1P1G125QDRYRQ1
Part No
1P1G126QDRYRQ1
1P1G125QDRYRQ1
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, 74LVC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
32mA, 32mA
24mA, 24mA
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN
6-UFDFN
Supplier Device Package
6-SON (1.45x1)
6-SON (1.45x1)