1P1G125QDRYRQ1
1P1G125QDRYRQ1
Active
Description:  IC BUFFER NON-INVERT 5.5V 6SON
Manufacturer:  Texas Instruments
History Price: $0.67000
In Stock: 9280
1P1G125QDRYRQ1 Specification
Specification
Part No
1P1G125QDRYRQ1
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, 74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UFDFN
Supplier Device Package
6-SON (1.45x1)
1P1G125QDRYRQ1 PDF Datasheet
1P1G125QDRYRQ1 Related Parts
1P1G125QDCKRG4Q1
1P1G125QDCKRG4Q1
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5
1P1G125QDCKRQ1
1P1G125QDCKRQ1
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5
1P1G126QDBVRQ1
1P1G126QDBVRQ1
Texas Instruments
IC BUF NON-INVERT 5.5V SOT23-5
1P1G126QDRYRQ1
1P1G126QDRYRQ1
Texas Instruments
IC BUFFER NON-INVERT 5.5V 6SON
1P1G126QYEPR
1P1G126QYEPR
Texas Instruments
IC BUF NON-INVERT 5.5V 5DSBGA
1P1G126DBVRBO
1P1G126DBVRBO
Texas Instruments
PROTOTYPE
1P1G125QDRYRQ1 Compare Parts
  • 1P1G125QDRYRQ1 vs 1P1G126QDRYRQ1
  • 1P1G125QDRYRQ1 vs 1P1G126QDBVRQ1
  • 1P1G125QDRYRQ1 vs 1P1G125QDCKRQ1
  • 1P1G125QDRYRQ1 vs 1P1G125QDCKRG4Q1
  • 1P1G125QDRYRQ1 vs 1P1G126DBVRBO
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.