20-101-1197
20-101-1197
Obsolete
Description:  IC MOD RABBIT 3000 44.2MHZ 1MB
Manufacturer:  Digi International
Datasheet:   20-101-1197 Datasheet
History Price: Obsolete
In Stock: 21600
20-101-1197 vs 20-101-0518
Series
RabbitCore
RabbitCore RCM3100
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 3000
Co-Processor
-
-
Speed
44.2MHz
29.4MHz
Flash Size
512KB (Internal), 32MB (External), microSD Slot (External)
256KB
RAM Size
1MB
128KB
Connector Type
2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card
2 IDC Headers 2x17
Size / Dimension
1.850" L x 2.730" W (47.00mm x 69.00mm)
1.850" L x 1.650" W (47.00mm x 42.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃