20-101-1197
20-101-1197
Obsolete
Description:  IC MOD RABBIT 3000 44.2MHZ 1MB
Manufacturer:  Digi International
Datasheet:   20-101-1197 Datasheet
History Price: Obsolete
In Stock: 21600
20-101-1197 Specification
Specification
Part No
20-101-1197
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Series
RabbitCore
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
Rabbit 3000
Co-Processor
-
Speed
44.2MHz
Flash Size
512KB (Internal), 32MB (External), microSD Slot (External)
RAM Size
1MB
Connector Type
2 IDC Headers 2x17, 1 IDC Header 2x5, 1xmicroSD Card
Size / Dimension
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
20-101-1197 Related Parts
20-101-0087
20-101-0087
Digi International
IC MOD Z180 18.432MHZ 128KB
20-101-0383
20-101-0383
Digi International
IC MOD RABBIT 2000 18.432MHZ
20-101-0404
20-101-0404
Digi International
IC MOD RABBIT 2000 25.8MHZ 512KB
20-101-0405
20-101-0405
Digi International
IC MOD RABBIT 2000 25.8MHZ 128KB
20-101-0434
20-101-0434
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB
20-101-0453
20-101-0453
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0454
20-101-0454
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0518
20-101-0518
Digi International
IC MOD RABBIT 3000 29.4MHZ 128KB
20-101-0674
20-101-0674
Digi International
IC MOD RABBIT 3000 22.1MHZ 512KB
20-101-0675
20-101-0675
Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
20-101-0698
20-101-0698
Digi International
IC MOD RABBIT 3000 44.2MHZ 1MB
20-101-0897
20-101-0897
Digi International
MODULE RABBITCORE RCM3700
20-101-1197 Compare Parts
  • 20-101-1197 vs 20-101-1328
  • 20-101-1197 vs 20-101-1305
  • 20-101-1197 vs 20-101-1112
  • 20-101-1197 vs 20-101-0961
  • 20-101-1197 vs 20-101-0949
  • 20-101-1197 vs 20-101-0897
  • 20-101-1197 vs 20-101-0698
  • 20-101-1197 vs 20-101-0675
  • 20-101-1197 vs 20-101-0674
  • 20-101-1197 vs 20-101-0518
  • 20-101-1197 vs 20-101-0454
  • 20-101-1197 vs 20-101-0453
  • 20-101-1197 vs 20-101-0434
  • 20-101-1197 vs 20-101-0405
  • 20-101-1197 vs 20-101-0404
  • 20-101-1197 vs 20-101-0383
  • 20-101-1197 vs 20-101-0087
  • 20-101-1197 vs 20-109-0199
  • 20-101-1197 vs 20-109-0198
  • 20-101-1197 vs 20-101-1340
  • 20-101-1197 vs 20-101-1320
  • 20-101-1197 vs 20-101-1319
  • 20-101-1197 vs 20-101-1318
  • 20-101-1197 vs 20-101-1315
  • 20-101-1197 vs 20-101-1314
  • 20-101-1197 vs 20-101-1309
  • 20-101-1197 vs 20-101-1307
  • 20-101-1197 vs 20-101-1306
  • 20-101-1197 vs 20-101-1277
  • 20-101-1197 vs 20-101-1276
  • 20-101-1197 vs 20-101-1235
  • 20-101-1197 vs 20-101-1196
  • 20-101-1197 vs 20-101-1194
  • 20-101-1197 vs 20-101-1186
  • 20-101-1197 vs 20-101-1185
  • 20-101-1197 vs 20-101-1184
  • 20-101-1197 vs 20-101-1179
  • 20-101-1197 vs 20-101-1142
  • 20-101-1197 vs 20-101-1139
  • 20-101-1197 vs 20-101-1138
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok