Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1305
20-101-1305
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 3700 22.1MHZ 512KB
Manufacturer:
Digi International
Datasheet:
20-101-1305 Datasheet
History Price: $98.81000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1305 vs 20-101-0434
Part No
20-101-1305
20-101-0434
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM3700
RabbitCore RCM2100
Packaging
Bulk
Box
Status
Not For New Designs
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 2000
Co-Processor
-
-
Speed
22.1MHz
22.1MHz
Flash Size
512KB (Internal), 1MB (External)
512KB
RAM Size
512KB
512KB
Connector Type
IDC Header 2x20
2 IDC Headers 2x20
Size / Dimension
1.200" L x 2.950" W (30.00mm x 75.00mm)
2.000" L x 3.500" W (51.00mm x 89.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃