20-101-1305
20-101-1305
Not For New Designs
Description:  IC MOD RABBIT 3700 22.1MHZ 512KB
Manufacturer:  Digi International
Datasheet:   20-101-1305 Datasheet
History Price: $98.81000
In Stock: 37200
20-101-1305 Specification
Specification
Part No
20-101-1305
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Series
RabbitCore RCM3700
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
Rabbit 3000
Co-Processor
-
Speed
22.1MHz
Flash Size
512KB (Internal), 1MB (External)
RAM Size
512KB
Connector Type
IDC Header 2x20
Size / Dimension
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
20-101-1305 Related Parts
20-101-0087
20-101-0087
Digi International
IC MOD Z180 18.432MHZ 128KB
20-101-0383
20-101-0383
Digi International
IC MOD RABBIT 2000 18.432MHZ
20-101-0404
20-101-0404
Digi International
IC MOD RABBIT 2000 25.8MHZ 512KB
20-101-0405
20-101-0405
Digi International
IC MOD RABBIT 2000 25.8MHZ 128KB
20-101-0434
20-101-0434
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB
20-101-0453
20-101-0453
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0454
20-101-0454
Digi International
IC MOD RABBIT 2000 22.1MHZ 128KB
20-101-0518
20-101-0518
Digi International
IC MOD RABBIT 3000 29.4MHZ 128KB
20-101-0674
20-101-0674
Digi International
IC MOD RABBIT 3000 22.1MHZ 512KB
20-101-0675
20-101-0675
Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
20-101-0698
20-101-0698
Digi International
IC MOD RABBIT 3000 44.2MHZ 1MB
20-101-0897
20-101-0897
Digi International
MODULE RABBITCORE RCM3700
20-101-1305 Description
The Digi International 20-101-1305 is a versatile and robust wireless communication module designed for various applications in the Internet of Things (IoT), industrial automation, and remote monitoring. Digi International is a well-known provider of IoT connectivity solutions, and this specific model exemplifies their commitment to delivering reliable and efficient wireless communication technologies.

## Overview

The Digi 20-101-1305 module is part of the Digi XBee family, which is renowned for its ease of use, flexibility, and extensive range of applications. This module is designed to facilitate wireless communication in a variety of environments, making it suitable for both indoor and outdoor applications. It supports multiple protocols, enabling seamless integration into existing systems and networks.

## Key Specifications

Here are the detailed specifications of the Digi International 20-101-1305:

- Wireless Technology:
- Supports Zigbee and DigiMesh protocols, allowing for robust mesh networking capabilities.

- Frequency Band:
- Operates in the 2.4 GHz ISM band, which is commonly used for wireless communication.

- Data Rate:
- Supports data rates up to 250 kbps, providing efficient data transmission for various applications.

- Range:
- Line-of-sight range of up to 1,500 feet (approximately 450 meters) in open environments, with reduced range in obstructed environments.

- Power Supply Voltage:
- Operates on a voltage range of 2.1V to 3.6V, making it suitable for battery-powered applications.

- Current Consumption:
- Low power consumption in sleep mode (approximately 10 µA) and active mode (up to 50 mA), which is ideal for energy-efficient designs.

- Antenna Options:
- Compatible with various antenna types, including PCB, wire, and external antennas, allowing for flexibility in deployment.

- Interface:
- Serial UART interface for easy integration with microcontrollers and other devices.

- Operating Temperature Range:
- -40°C to +85°C, ensuring reliable operation in harsh environmental conditions.

- Dimensions:
- Compact form factor, typically around 1.5 x 2.0 inches, facilitating easy integration into various designs.

## Features

1. Mesh Networking: The ability to create mesh networks allows for extended coverage and improved reliability, as devices can communicate with each other and relay messages over longer distances.

2. Easy Configuration: The module can be easily configured using Digi’s XCTU software, which provides a user-friendly interface for setting parameters and managing devices.

3. Robust Security: The module supports various security features, including AES encryption, ensuring secure data transmission and protection against unauthorized access.

4. Flexible Deployment: With multiple antenna options and a wide operating temperature range, the 20-101-1305 can be deployed in a variety of environments, from industrial settings to outdoor applications.

5. Extensive Documentation and Support: Digi International provides comprehensive documentation, including datasheets, application notes, and technical support, making it easier for developers to integrate the module into their projects.

## Applications

The Digi International 20-101-1305 is suitable for a wide range of applications, including:

- Smart Agriculture: Used for monitoring environmental conditions, soil moisture, and crop health in agricultural settings.

- Industrial Automation: Employed in factory automation systems for real-time monitoring and control of machinery and equipment.

- Remote Monitoring: Ideal for applications that require remote data collection, such as environmental monitoring, asset tracking, and utility management.

- Home Automation: Used in smart home applications for controlling devices such as lights, thermostats, and security systems.

- Healthcare: Suitable for remote patient monitoring and medical device connectivity, enabling healthcare providers to track patient data in real-time.

## Conclusion

The Digi International 20-101-1305 is a powerful and flexible wireless communication module that offers a wide range of features and specifications suitable for various IoT and industrial applications. Its support for Zigbee and DigiMesh protocols, combined with low power consumption and robust security features, makes it an excellent choice for developers looking to implement reliable wireless communication in their projects. With its ease of integration and extensive range of applications, the 20-101-1305 is a valuable component for modern connectivity solutions in the rapidly evolving IoT landscape.
20-101-1305 Compare Parts
  • 20-101-1305 vs 20-101-1328
  • 20-101-1305 vs 20-101-1112
  • 20-101-1305 vs 20-101-0961
  • 20-101-1305 vs 20-101-0949
  • 20-101-1305 vs 20-101-0897
  • 20-101-1305 vs 20-101-0698
  • 20-101-1305 vs 20-101-0675
  • 20-101-1305 vs 20-101-0674
  • 20-101-1305 vs 20-101-0518
  • 20-101-1305 vs 20-101-0454
  • 20-101-1305 vs 20-101-0453
  • 20-101-1305 vs 20-101-0434
  • 20-101-1305 vs 20-101-0405
  • 20-101-1305 vs 20-101-0404
  • 20-101-1305 vs 20-101-0383
  • 20-101-1305 vs 20-101-0087
  • 20-101-1305 vs 20-109-0199
  • 20-101-1305 vs 20-109-0198
  • 20-101-1305 vs 20-101-1340
  • 20-101-1305 vs 20-101-1320
  • 20-101-1305 vs 20-101-1319
  • 20-101-1305 vs 20-101-1318
  • 20-101-1305 vs 20-101-1315
  • 20-101-1305 vs 20-101-1314
  • 20-101-1305 vs 20-101-1309
  • 20-101-1305 vs 20-101-1307
  • 20-101-1305 vs 20-101-1306
  • 20-101-1305 vs 20-101-1277
  • 20-101-1305 vs 20-101-1276
  • 20-101-1305 vs 20-101-1235
  • 20-101-1305 vs 20-101-1197
  • 20-101-1305 vs 20-101-1196
  • 20-101-1305 vs 20-101-1194
  • 20-101-1305 vs 20-101-1186
  • 20-101-1305 vs 20-101-1185
  • 20-101-1305 vs 20-101-1184
  • 20-101-1305 vs 20-101-1179
  • 20-101-1305 vs 20-101-1142
  • 20-101-1305 vs 20-101-1139
  • 20-101-1305 vs 20-101-1138
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok