2304NZLDCGI
2304NZLDCGI
Active
Description:  IC CLK BUFFER 1:4 140MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   2304NZLDCGI Datasheet
History Price: $3.17000
In Stock: 42400
2304NZLDCGI vs 2304NZLNTGI
Series
-
-
Packaging
Tube
Strip
Status
Active
Active
Type
Fanout Buffer (Distribution)
Clock Buffer
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
LVCMOS
Clock
Output
LVCMOS
Clock
Frequency - Max
140 MHz
200 MHz
Voltage - Supply
3V ~ 3.6V
1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-DFN (2x2)