☰
2304NZLDCGI
2304NZLDCGI
Active
Description:  IC CLK BUFFER 1:4 140MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   2304NZLDCGI Datasheet
History Price: $3.17000
In Stock: 33920
2304NZLDCGI Specification
Specification
Part No
2304NZLDCGI
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
140 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
2304NZLDCGI Related Parts
2304NZLPGGI
2304NZLPGGI
Renesas Electronics
IC CLK BUFFER 1:4 140MHZ 16TSSOP
2305NZ-1HDCG
2305NZ-1HDCG
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCG8
2305NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI
2305NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI8
2305NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZT-1DCG
2305NZT-1DCG
Renesas Electronics
IC CLK BUFFER 1:5 133MHZ 8SOIC
2305NZT-1DCG8
2305NZT-1DCG8
Renesas Electronics
IC CLK BUFFER 1:5 133MHZ 8SOIC
2309NZ-1HDCG
2309NZ-1HDCG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCG8
2309NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI
2309NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI8
2309NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HPGG
2309NZ-1HPGG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16TSSOP
2304NZLDCGI Description

The Renesas Electronics 2304NZLDCGI is a high-performance N-channel MOSFET designed for power switching and control applications in various fields, including industrial, automotive, and consumer electronics. With its low on-resistance and fast switching capabilities, the 2304NZLDCGI is particularly suited for power management circuits, motor control, and other applications that require high efficiency and robust performance. It is built to deliver excellent reliability under different operating conditions, especially where space and power efficiency are critical.

## Key Features

* Low On-Resistance (R\_DS(on)): The 2304NZLDCGI offers a very low on-resistance, which minimizes conduction losses and improves the overall efficiency of power circuits, especially in high-current applications.

* High Voltage Tolerance: This MOSFET can withstand a drain-to-source voltage of up to 30 V, making it suitable for moderate voltage applications where efficient switching is required.

* Fast Switching Speed: The 2304NZLDCGI is designed for fast switching, which is beneficial in high-speed control applications such as pulse-width modulation (PWM) and DC-DC converters.

* Thermal Performance: The MOSFET has excellent thermal management properties, ensuring stable operation even in demanding environments where temperature variations are common.

* Small Package: The 2304NZLDCGI comes in a compact package, making it ideal for use in space-constrained designs like automotive ECUs (electronic control units) or portable devices.

* Robust Protection Features: The device is designed to protect against transient voltage spikes and overcurrent conditions, enhancing the reliability and lifespan of the overall system.

## Specifications

* Drain-Source Voltage (V\_DS): 30 V – The maximum allowable voltage between the drain and source terminals. With a 30 V rating, this MOSFET is suitable for low to moderate voltage power circuits.

* Gate-Source Voltage (V\_GS): ±20 V – This is the maximum voltage that can be applied between the gate and source terminals. It is typical for MOSFETs and allows compatibility with standard gate drivers.

* Continuous Drain Current (I\_D): 18 A – This is the maximum continuous current that the MOSFET can safely handle through the drain terminal under specified conditions, such as a certain temperature range.

* Pulsed Drain Current (I\_D, pulse): 72 A – The maximum peak current the MOSFET can withstand in short bursts without damage, which is useful for applications that require high current spikes.

* On-Resistance (R\_DS(on)): 12 mΩ (max) at V\_GS = 10 V – A low R\_DS(on) reduces power losses during the conduction phase, improving the overall energy efficiency of the system.

* Gate Charge (Q\_g): 9 nC – This is the total charge required to switch the MOSFET from fully off to fully on. A low gate charge allows for faster switching speeds and more efficient operation in high-frequency applications.

* Total Gate Charge (Q\_g(total)): 18 nC – The total charge required for a complete gate transition, affecting both switching speed and energy consumption.

* Power Dissipation (P\_D): 50 W – The maximum power the MOSFET can dissipate without exceeding its thermal limits. This ensures that the device can handle significant loads in power switching applications.

* Thermal Resistance (R\_thJC): 3.1°C/W – The thermal resistance indicates the device's ability to dissipate heat. A low value suggests good thermal performance, which is essential for high-power applications.

* Operating Junction Temperature (T\_j): -55°C to +150°C – The MOSFET can function effectively across a wide temperature range, making it suitable for use in harsh environments such as automotive and industrial systems.

## Applications

The Renesas 2304NZLDCGI is versatile and can be used in a broad range of applications that require efficient switching and power control. These include:

1. Power Supply Circuits: The MOSFET is often used in DC-DC converters, buck/boost converters, and other power supply circuits, where it ensures low losses and high efficiency during voltage conversion.

2. Motor Control: In both industrial and automotive applications, the 2304NZLDCGI is used to drive motors, offering fast switching capabilities and efficient power delivery.

3. LED Drivers: Its low on-resistance and fast switching capabilities make it an ideal choice for LED driver circuits, where efficient current regulation is needed.

4. Battery-Powered Devices: With its low power dissipation and compact package, the MOSFET is suitable for battery-powered devices, providing energy efficiency and enhancing battery life.

5. Automotive Electronics: The 2304NZLDCGI’s wide temperature range and high current handling capacity make it suitable for automotive electronics such as inverters, electric power steering systems, and other power control applications.

6. Switching Regulators: The MOSFET is used in various switching regulators, including synchronous buck converters and power management ICs, for efficient voltage regulation.

7. Portable Electronics: Its compact size, low power consumption, and thermal efficiency make it ideal for portable consumer electronics, such as power banks and small electronics requiring efficient power conversion.

## Performance Considerations

* Gate Drive Requirements: The 2304NZLDCGI, like most MOSFETs, requires a suitable gate driver to fully switch the device at high frequencies. Optimized gate drive circuits will reduce switching losses and improve overall system efficiency.

* Thermal Management: Although the MOSFET has good thermal properties, it’s crucial to ensure proper heat dissipation in high-power applications, especially in compact or enclosed designs. Designers should consider adding heatsinks or improving the PCB layout for better heat spreading.

* Switching Frequency: The device is optimized for high-speed switching, but there are limitations when it comes to very high-frequency applications. For extremely high-frequency circuits, additional optimization or the use of other MOSFET types may be needed.

* Packaging: The compact package of the 2304NZLDCGI makes it ideal for space-constrained applications, but care should be taken to ensure proper cooling and thermal dissipation in compact designs.

## Conclusion

The Renesas Electronics 2304NZLDCGI is a high-performance N-channel MOSFET designed for a wide range of power management and switching applications. Its low on-resistance, high current handling, fast switching capability, and wide temperature range make it suitable for demanding applications, from power supply systems to motor control and automotive electronics. With its robust features and reliable performance, the 2304NZLDCGI provides an excellent solution for efficient and reliable power control in modern electronic systems.
2304NZLDCGI Compare Parts
  • 2304NZLDCGI vs 2309NZ-1HPGGI
  • 2304NZLDCGI vs 2309NZ-1HPGG8
  • 2304NZLDCGI vs 2309NZ-1HPGG
  • 2304NZLDCGI vs 2309NZ-1HDCGI8
  • 2304NZLDCGI vs 2309NZ-1HDCGI
  • 2304NZLDCGI vs 2309NZ-1HDCG8
  • 2304NZLDCGI vs 2309NZ-1HDCG
  • 2304NZLDCGI vs 2305NZT-1DCG8
  • 2304NZLDCGI vs 2305NZT-1DCG
  • 2304NZLDCGI vs 2305NZ-1HDCGI8
  • 2304NZLDCGI vs 2305NZ-1HDCGI
  • 2304NZLDCGI vs 2305NZ-1HDCG8
  • 2304NZLDCGI vs 2305NZ-1HDCG
  • 2304NZLDCGI vs 2304NZLPGGI
  • 2304NZLDCGI vs 2304NZLPGGI8
  • 2304NZLDCGI vs 2304NZLNTGI8
  • 2304NZLDCGI vs 2304NZLNTGI
  • 2304NZLDCGI vs 2304NZLDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much