Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Tamura Corporation 2DMB51008CC
2DMB51008CC
Obsolete
PMIC - Gate Drivers
Description:
GATE DRIVER (+15V,-10V)
Manufacturer:
Tamura Corporation
Datasheet:
2DMB51008CC Datasheet
History Price: Obsolete
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2DMB51008CC vs 2DM150606CM
Part No
2DMB51008CC
2DM150606CM
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Tamura Corporation
Tamura Corporation
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, SiC MOSFET
IGBT
Voltage - Supply
3V ~ 5.5V
15V ~ 24V
Logic Voltage - VIL, VIH
-
0.8V, 2V
Current - Peak Output (Source, Sink)
5mA, -
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
500ns, 500ns
-
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
Module
34-DIP Module, 31 Leads
Supplier Device Package
Module
0502