2DMB51008CC
2DMB51008CC
Obsolete
Description:  GATE DRIVER (+15V,-10V)
Manufacturer:  Tamura Corporation
Datasheet:   2DMB51008CC Datasheet
History Price: Obsolete
In Stock: 27200
2DMB51008CC Specification
Specification
Part No
2DMB51008CC
Category
PMIC - Gate Drivers
Manufacturer
Tamura Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, SiC MOSFET
Voltage - Supply
3V ~ 5.5V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
5mA, -
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
500ns, 500ns
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
Module
Supplier Device Package
Module
2DMB51008CC PDF Datasheet
2DMB51008CC Related Parts
2DM150606CM
2DM150606CM
Tamura Corporation
IC GATE DRVR HALF-BRIDGE 0502
2DM150806CM
2DM150806CM
Tamura Corporation
IC GATE DRVR HALF-BRIDGE 0502
2DM180206CM
2DM180206CM
Tamura Corporation
IC GATE DRVR HALF-BRIDGE 0502
2DM180506CM
2DM180506CM
Tamura Corporation
IC GATE DRVR HALF-BRIDGE 0502
2DMB51507CC
2DMB51507CC
Tamura Corporation
GATE DRIVER (+15V,-15V)
2DMB80206CC
2DMB80206CC
Tamura Corporation
GATE DRIVER (+18V,-2V)
2DMB80407CC
2DMB80407CC
Tamura Corporation
GATE DRIVER (+18V,-4V)
2DMB51008CC Compare Parts
  • 2DMB51008CC vs 2DMB80206CC
  • 2DMB51008CC vs 2DMB51507CC
  • 2DMB51008CC vs 2DM180506CM
  • 2DMB51008CC vs 2DM180206CM
  • 2DMB51008CC vs 2DM150806CM
  • 2DMB51008CC vs 2DM150606CM
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.