3650MG
3650MG
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 32CDIP
Manufacturer:  Texas Instruments
Datasheet:   3650MG Datasheet
History Price: Obsolete
In Stock: 42400
3650MG vs 3656BG
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.2V/μs
0.1V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
15 kHz
30 kHz
Current - Input Bias
10 nA
100 nA
Voltage - Input Offset
5 mV
1 mV
Current - Supply
2.3mA
14mA
Current - Output / Channel
5 mA
5 mA
Voltage - Supply Span (Min)
16 V
17 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
0 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.900", 22.86mm)
20-CDIP (0.900", 22.86mm)
Supplier Device Package
32-CDIP
20-CDIP