3656BG
3656BG
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 20CDIP
Manufacturer:  Texas Instruments
Datasheet:   3656BG Datasheet
History Price: Obsolete
In Stock: 25200
3656BG Specification
Specification
Part No
3656BG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
0.1V/μs
Gain Bandwidth Product
-
-3db Bandwidth
30 kHz
Current - Input Bias
100 nA
Voltage - Input Offset
1 mV
Current - Supply
14mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
17 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.900", 22.86mm)
Supplier Device Package
20-CDIP
3656BG PDF Datasheet
3656BG Related Parts
3650HG
3650HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650JG
3650JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650KG
3650KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650MG
3650MG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3656AG
3656AG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656HG
3656HG
Texas Instruments
3656 - ISOLATION AMPLIFIER, 1 FU
3656HG
3656HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656JG
3656JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656KG
3656KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3650MG
3650MG
Burr Brown
IC OPAMP ISOLATION 1CIRC 48HLQFP
3656BG Compare Parts
  • 3656BG vs 3656JG
  • 3656BG vs 3656HG
  • 3656BG vs 3656HG
  • 3656BG vs 3656AG
  • 3656BG vs 3650MG
  • 3656BG vs 3650KG
  • 3656BG vs 3650JG
  • 3656BG vs 3650HG
  • 3656BG vs 3650MG
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.