Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54107DM
54107DM
Active
Logic - Flip Flops
Description:
J-K FLIP-FLOP MASTER-SLAVE
Manufacturer:
National Semiconductor
Datasheet:
54107DM Datasheet
History Price: $0.53000
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54107DM vs 54175FM
Part No
54107DM
54175FM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Reset
Master Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
15 MHz
30 MHz
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
25ns @ 5V, 15pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
-
800μA, 16mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
40 mA
45 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
16-CFlatPack
Package / Case
14-CDIP (0.300", 7.62mm)
16-CFlatpack