54107DM
54107DM
Active
Description:  J-K FLIP-FLOP MASTER-SLAVE
Manufacturer:  National Semiconductor
Datasheet:   54107DM Datasheet
History Price: $0.53000
In Stock: 18000
54107DM Specification
Specification
Part No
54107DM
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
15 MHz
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
Trigger Type
Negative Edge
Current - Output High, Low
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
40 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54107DM PDF Datasheet
54107DM Related Parts
54174DM
54174DM
National Semiconductor
D FLIP-FLOP, TTL/H/L SERIES TTL
54174FM
54174FM
National Semiconductor
D FLIP-FLOP, TTL
54174FMQB
54174FMQB
National Semiconductor
D FLIP-FLOP, TTL/H/L SERIES TTL
54175/BEA
54175/BEA
Rochester Electronics
DUAL MARKED (M38510/01702BEA)
54175/BFA
54175/BFA
Rochester Electronics
DUAL MARKED (M38510/01702BFA)
54175FM
54175FM
National Semiconductor
D FLIP-FLOP, TTL
54175FMQB
54175FMQB
National Semiconductor
D FLIP-FLOP, TTL/H/L SERIES TTL
54175W/B
54175W/B
Rochester Electronics
IC FF D-TYPE SNGL 4BIT 14CFP
54107DM Compare Parts
  • 54107DM vs 54175FM
  • 54107DM vs 54175/BFA
  • 54107DM vs 54175/BEA
  • 54107DM vs 54174FMQB
  • 54107DM vs 54174FM
  • 54107DM vs 54174DM
  • 54107DM vs 54175W/B
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.