Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ National Semiconductor 54170DM
54170DM
Active
Logic - Shift Registers
Description:
IC REGISTER FILE
Manufacturer:
National Semiconductor
Datasheet:
54170DM Datasheet
History Price: $3.33000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54170DM vs 54164FMQB
Part No
54170DM
54164FMQB
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register File
Shift Register
Output Type
Open Collector
Push-Pull
Number of Elements
1
1
Number of Bits per Element
4
8
Function
Universal
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
14-CFlatpack
Supplier Device Package
16-CDIP
14-CFP