54164FMQB
54164FMQB
Active
Description:  SERIAL IN PARALLEL OUT
Manufacturer:  National Semiconductor
Datasheet:   54164FMQB Datasheet
History Price: $1.79000
In Stock: 21200
54164FMQB Specification
Specification
Part No
54164FMQB
Category
Logic - Shift Registers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-CFlatpack
Supplier Device Package
14-CFP
54164FMQB PDF Datasheet
54164FMQB Related Parts
54164/BDA
54164/BDA
Rochester Electronics
DUAL MARKED (M38510/00903BDA)
54164DM
54164DM
National Semiconductor
SERIAL IN PARALLEL OUT
54164DM/B
54164DM/B
Rochester Electronics
SHIFT REGISTER
54165/BFA
54165/BFA
Rochester Electronics
DUAL MARKED (M38510/00904BFA)
54166DM
54166DM
National Semiconductor
SHIFT REGISTER, 8-BIT, TTL
54170DM
54170DM
National Semiconductor
IC REGISTER FILE
54178DM
54178DM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
54179DM
54179DM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
54194/BEA
54194/BEA
Rochester Electronics
DUAL MARKED (M38510/00905BEA)
54194W
54194W
Rochester Electronics
4 BIT BIDIRECTIONAL UNIVERSAL SH
54195DM
54195DM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
54195FM
54195FM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
54164FMQB Compare Parts
  • 54164FMQB vs 54198J/B
  • 54164FMQB vs 54195FM
  • 54164FMQB vs 54195DM
  • 54164FMQB vs 54194W
  • 54164FMQB vs 54194/BEA
  • 54164FMQB vs 54179DM
  • 54164FMQB vs 54178DM
  • 54164FMQB vs 54170DM
  • 54164FMQB vs 54166DM
  • 54164FMQB vs 54165/BFA
  • 54164FMQB vs 54164DM/B
  • 54164FMQB vs 54164DM
  • 54164FMQB vs 54164/BDA
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.