542MLF
542MLF
Obsolete
Description:  IC CLK BUFFER 1:2 156MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   542MLF Datasheet
History Price: $5.84000
In Stock: 27600
542MLF vs 542-DPK
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Divider
Fanout Buffer (Distribution), Divider
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/No
No/No
Input
CMOS
CMOS
Output
3-State, CMOS
3-State, CMOS
Frequency - Max
156 MHz
156 MHz
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC