☰
542MLF
542MLF
Obsolete
Description:  IC CLK BUFFER 1:2 156MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   542MLF Datasheet
History Price: $5.84000
In Stock: 44240
542MLF Specification
Specification
Part No
542MLF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Divider
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Input
CMOS
Output
3-State, CMOS
Frequency - Max
156 MHz
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
542MLF Compare Parts
  • 542MLF vs 542MILFT
  • 542MLF vs 542MILF
  • 542MLF vs 542-DPK
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!