54AC02/QCA
54AC02/QCA
Active
Description:  54AC02 - QUAD 2-INPUT NOR GATE
Manufacturer:  Rochester Electronics
Datasheet:   54AC02/QCA Datasheet
History Price: $176.80000
In Stock: 42800
54AC02/QCA vs 54AC11DM
Series
-
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
2V ~ 6V
Current - Quiescent (Max)
-
40 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.9V ~ 1.65V
Input Logic Level - High
-
2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL
-
8.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)