54AC02/QCA
54AC02/QCA
Active
Description:  54AC02 - QUAD 2-INPUT NOR GATE
Manufacturer:  Rochester Electronics
Datasheet:   54AC02/QCA Datasheet
History Price: $176.80000
In Stock: 42800
54AC02/QCA Specification
Specification
Part No
54AC02/QCA
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54AC02/QCA PDF Datasheet
54AC02/QCA Related Parts
54AC00/B2A
54AC00/B2A
Rochester Electronics
DUAL MARKED (M38510/75001B2A)
54AC00/BCA
54AC00/BCA
Rochester Electronics
DUAL MARKED (M38510/75001BCA)
54AC00/BDA
54AC00/BDA
Rochester Electronics
DUAL MARKED (M38510/75001BDA)
54AC00/QCA
54AC00/QCA
Rochester Electronics
DUAL MARKED (5962-8754901CA)
54AC00/SDA-R
54AC00/SDA-R
Rochester Electronics
54AC00 - NAND GATE, AC SERIES, 4
54AC02/BCA
54AC02/BCA
Rochester Electronics
DUAL MARKED (M38510/75101BCA)
54AC02DM
54AC02DM
National Semiconductor
NOR GATE, AC SERIES
54AC05/QDA
54AC05/QDA
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC05/SDA-R
54AC05/SDA-R
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC08/BCA
54AC08/BCA
Rochester Electronics
DUAL MARKED (M38510/75203BCA)
54AC11DM
54AC11DM
National Semiconductor
AND GATE, AC SERIES CMOS
54AC14/B2A
54AC14/B2A
Rochester Electronics
54AC14 - INVERTER, AC SERIES, 6-
54AC02/QCA Description
The Rochester Electronics 54AC02/QCA is a high-speed dual 2-input NAND gate integrated circuit (IC) that is part of the 54AC series of logic devices. This series is known for its compatibility with the Advanced CMOS (AC) technology, which provides improved performance and lower power consumption compared to traditional TTL (Transistor-Transistor Logic) devices. The 54AC02/QCA is designed for use in a variety of digital logic applications, making it a versatile component in electronic design.

## Overview

The 54AC02/QCA is a dual 2-input NAND gate, meaning it contains two independent NAND gates within a single package. NAND gates are fundamental building blocks in digital electronics, used for implementing various logic functions. The device is characterized by its high-speed operation, low power consumption, and wide operating voltage range, making it suitable for both commercial and military applications.

## Key Specifications

1. Device Type: Dual 2-Input NAND Gate
2. Technology: Advanced CMOS (AC)
3. Number of Gates: 2
4. Input Voltage Range:
- VCC (Supply Voltage): 3V to 15V
5. Input Logic Levels:
- Input High Voltage (VIH): Minimum of 2.0V (for VCC = 5V)
- Input Low Voltage (VIL): Maximum of 0.8V (for VCC = 5V)
6. Output Logic Levels:
- Output High Voltage (VOH): Minimum of 4.0V (for VCC = 5V)
- Output Low Voltage (VOL): Maximum of 0.5V (for VCC = 5V)
7. Propagation Delay:
- Typical: 5 ns (at VCC = 5V)
8. Power Consumption:
- Static Supply Current: 1 µA (maximum)
- Dynamic Power Dissipation: Low, depending on the switching frequency
9. Temperature Range:
- Operating Temperature: -55°C to +125°C (military grade)
10. Package Type:
- Package: Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit)

## Features

- High-Speed Operation: The 54AC02/QCA is designed for fast switching speeds, making it suitable for high-frequency applications.
- Low Power Consumption: The device operates with low static and dynamic power consumption, which is essential for battery-powered and energy-efficient designs.
- Wide Supply Voltage Range: The ability to operate across a broad voltage range allows for flexibility in various applications.
- Robust Design: The device is built to withstand harsh environmental conditions, making it suitable for military and industrial applications.
- Compatibility: The 54AC series is compatible with other logic families, allowing for easy integration into existing designs.

## Applications

The Rochester Electronics 54AC02/QCA is suitable for a wide range of applications, including:

- Digital Logic Circuits: Used in various digital logic designs, including combinational and sequential logic circuits.
- Signal Processing: Can be employed in signal conditioning and processing applications where logic functions are required.
- Control Systems: Suitable for use in control systems in industrial automation and robotics.
- Consumer Electronics: Used in various consumer electronic devices for implementing logic functions.
- Military and Aerospace: The military-grade specifications make it ideal for use in defense and aerospace applications where reliability is critical.

## Conclusion

The Rochester Electronics 54AC02/QCA dual 2-input NAND gate is a versatile and reliable component for digital logic applications. With its high-speed performance, low power consumption, and wide operating voltage range, it is well-suited for a variety of applications across different industries. Whether used in consumer electronics, industrial control systems, or military applications, the 54AC02/QCA provides the necessary performance and reliability to meet the demands of modern electronic designs.
54AC02/QCA Compare Parts
  • 54AC02/QCA vs 54ALS32J/883
  • 54AC02/QCA vs 54ALS32E/883
  • 54AC02/QCA vs 54ALS30AW/883
  • 54AC02/QCA vs 54ALS30AJ/883
  • 54AC02/QCA vs 54ALS30AE/883
  • 54AC02/QCA vs 54ALS27W/883
  • 54AC02/QCA vs 54ALS27J/883
  • 54AC02/QCA vs 54ALS27E/883
  • 54AC02/QCA vs 54ALS21AW/883
  • 54AC02/QCA vs 54ALS21AE/883
  • 54AC02/QCA vs 54ALS20AW/883
  • 54AC02/QCA vs 54ALS15AFK/B
  • 54AC02/QCA vs 54ALS11AW/883
  • 54AC02/QCA vs 54ALS11AJ/883
  • 54AC02/QCA vs 54ALS11AJ
  • 54AC02/QCA vs 54ALS04AE/883
  • 54AC02/QCA vs 54ALS02W/883
  • 54AC02/QCA vs 54ALS00AW/883
  • 54AC02/QCA vs 54ALS00AE/883
  • 54AC02/QCA vs 54ACTQ32WRQMLV
  • 54AC02/QCA vs 54ACTQ32JRQMLV
  • 54AC02/QCA vs 54ACTQ32/VDA-R
  • 54AC02/QCA vs 54ACTQ32/QCA
  • 54AC02/QCA vs 54ACTQ32/Q2A
  • 54AC02/QCA vs 54ACTQ08JRQMLV
  • 54AC02/QCA vs 54ACTQ08ERQMLV
  • 54AC02/QCA vs 54ACTQ04W-QMLV
  • 54AC02/QCA vs 54ACTQ04J-QMLV
  • 54AC02/QCA vs 54ACTQ04E-QMLV
  • 54AC02/QCA vs 54ACTQ02/Q2A
  • 54AC02/QCA vs 54ACT11004FK/B
  • 54AC02/QCA vs 54AC32/Q2A
  • 54AC02/QCA vs 54AC14/SDA-L
  • 54AC02/QCA vs 54AC14/QCA
  • 54AC02/QCA vs 54AC14/BDA
  • 54AC02/QCA vs 54AC14/BCA
  • 54AC02/QCA vs 54AC14/B2A
  • 54AC02/QCA vs 54AC11DM
  • 54AC02/QCA vs 54AC08/BCA
  • 54AC02/QCA vs 54AC05/SDA-R
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.