Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54F20DM
54F20DM
Active
Logic - Gates and Inverters
Description:
NAND GATE, F/FAST SERIES, 2 FUNC
Manufacturer:
National Semiconductor
Datasheet:
54F20DM Datasheet
History Price: $0.87000
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F20DM vs 54F13DMQB
Part No
54F20DM
54F13DMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
5.1 mA
10 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
1.05V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
22ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)