54F20DM
54F20DM
Active
Description:  NAND GATE, F/FAST SERIES, 2 FUNC
Manufacturer:  National Semiconductor
Datasheet:   54F20DM Datasheet
History Price: $0.87000
In Stock: 40000
54F20DM Specification
Specification
Part No
54F20DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
5.1 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54F20DM PDF Datasheet
54F20DM Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F20DM Description
The National Semiconductor 54F20DM is a high-speed, dual 4-input NAND gate integrated circuit (IC) that is part of the 54F series of logic devices. This series is known for its high performance and reliability, making it suitable for a wide range of applications in digital electronics. Below is a detailed overview of the specifications, features, and applications of the 54F20DM.

## Key Specifications:

1. Functionality:
- The 54F20DM contains two independent 4-input NAND gates. Each gate can perform the NAND operation on four input signals, providing a low output when all inputs are high.

2. Supply Voltage:
- The device operates with a supply voltage (Vcc) ranging from 4.5V to 5.5V. This standard voltage range is compatible with most digital logic systems.

3. Input Voltage Levels:
- The input voltage levels for the 54F20DM are defined as follows:
- Logic High (VIH): Minimum of 2.0V
- Logic Low (VIL): Maximum of 0.8V
- These levels ensure reliable operation in various digital circuits.

4. Output Voltage Levels:
- The output voltage levels are specified as:
- Logic High (VOH): Minimum of 2.5V at a load of 15 mA
- Logic Low (VOL): Maximum of 0.5V at a load of 15 mA
- These output levels are critical for ensuring compatibility with other logic devices.

5. Propagation Delay:
- The typical propagation delay time (tpd) for the 54F20DM is approximately 4.5 ns at a supply voltage of 5V. This fast switching speed is essential for high-speed digital applications.

6. Power Dissipation:
- The maximum power dissipation for the device is around 1.0 W. This low power consumption is advantageous for battery-operated and energy-efficient designs.

7. Temperature Range:
- The 54F20DM is rated for operation over a temperature range of -55°C to +125°C, making it suitable for military and aerospace applications where temperature extremes may be encountered.

8. Package Type:
- The device is available in a Dual In-Line Package (DIP) form factor, specifically the 14-pin DIP package. This package type is widely used in prototyping and production due to its ease of handling and soldering.

9. Logic Family:
- The 54F20DM belongs to the 54F logic family, which is known for its high-speed performance and low power consumption compared to earlier logic families like 74 series.

## Applications:

The National Semiconductor 54F20DM is suitable for a variety of applications, including:

- Digital Signal Processing: Used in circuits that require fast logic operations.
- Data Communication: Ideal for applications in communication systems where high-speed logic is essential.
- Control Systems: Employed in control circuits for industrial automation and robotics.
- Consumer Electronics: Utilized in various consumer electronic devices that require reliable logic functions.
- Military and Aerospace: Due to its wide temperature range and reliability, it is suitable for use in military and aerospace applications.

## Conclusion:

The National Semiconductor 54F20DM is a versatile and high-performance dual 4-input NAND gate that meets the demands of modern digital electronics. With its fast propagation delay, wide supply voltage range, and robust temperature ratings, it is an excellent choice for engineers and designers looking for reliable logic solutions in various applications. Its compatibility with other logic families and ease of integration further enhance its utility in both commercial and industrial settings.
54F20DM Compare Parts
  • 54F20DM vs 54F86DC
  • 54F20DM vs 54F38/QDA
  • 54F20DM vs 54F38/QCA
  • 54F20DM vs 54F38/B2A
  • 54F20DM vs 54F32FMQB
  • 54F20DM vs 54F32DC
  • 54F20DM vs 54F32/BDA
  • 54F20DM vs 54F32/BCA
  • 54F20DM vs 54F32/B2A
  • 54F20DM vs 54F21/BCA
  • 54F20DM vs 54F14DM-MLS
  • 54F20DM vs 54F14/BCA
  • 54F20DM vs 54F13LMQB
  • 54F20DM vs 54F13FMQB
  • 54F20DM vs 54F13DMQB
  • 54F20DM vs 54F132LMQB
  • 54F20DM vs 54F132FMQB
  • 54F20DM vs 54F132DM
  • 54F20DM vs 54F132/QCA
  • 54F20DM vs 54F11LMQB
  • 54F20DM vs 54F10LMQB
  • 54F20DM vs 54F10LM
  • 54F20DM vs 54F10FMQB
  • 54F20DM vs 54F10/BCA
  • 54F20DM vs 54F08/BCA
  • 54F20DM vs 54F04/BCA
  • 54F20DM vs 54F02FMQB
  • 54F20DM vs 54F02DC
  • 54F20DM vs 54F00LMQB
  • 54F20DM vs 54F00FMQB
  • 54F20DM vs 54F00/BCA
  • 54F20DM vs 54F20/BCA
  • 54F20DM vs 54F14/B2A
  • 54F20DM vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…