54F20DM
54F20DM
Active
Description:  NAND GATE, F/FAST SERIES, 2 FUNC
Manufacturer:  National Semiconductor
Datasheet:   54F20DM Datasheet
History Price: $0.87000
In Stock: 40000
54F20DM vs 54F14/B2A
Part No
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
2
6
Number of Inputs
4
6
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
5.1 mA
-
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.5V
Input Logic Level - High
2V
2.5V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
13ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
20-LCCC (8.89x8.89)
Package / Case
14-CDIP (0.300", 7.62mm)
20-CLCC