54H05FM
54H05FM
Active
Description:  INVERTER, TTL/H/L SERIES, 6-FUNC
Manufacturer:  National Semiconductor
Datasheet:   54H05FM Datasheet
History Price: $5.96000
In Stock: 35200
54H05FM vs 54H11DM
Part No
Series
-
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
AND Gate
Number of Circuits
6
3
Number of Inputs
1
3
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
58 mA
48 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CERDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)