54H11DM
54H11DM
Active
Description:  AND GATE, TTL/H/L SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54H11DM Datasheet
History Price: $9.28000
In Stock: 17200
54H11DM Specification
Specification
Part No
54H11DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
48 mA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54H11DM PDF Datasheet
54H11DM Related Parts
54H00DM
54H00DM
National Semiconductor
NAND GATE
54H00W/B
54H00W/B
Rochester Electronics
QUAD 2-INPUT POS-NAND GATES
54H01FM
54H01FM
National Semiconductor
NAND GATE
54H04/BCA
54H04/BCA
Rochester Electronics
54H04/BCA
54H05DM
54H05DM
National Semiconductor
INVERTER, TTL/H/L SERIES
54H05FM
54H05FM
National Semiconductor
INVERTER, TTL/H/L SERIES, 6-FUNC
54H08DM
54H08DM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H08DM/B
54H08DM/B
Rochester Electronics
54H08DM/B
54H08FM/B
54H08FM/B
Rochester Electronics
54H08FM/B
54H10DM
54H10DM
National Semiconductor
NAND GATE, TTL/H/L SERIES TTL
54H11FM
54H11FM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H20DM
54H20DM
National Semiconductor
NAND GATE
54H11DM Description
The National Semiconductor 54H11DM is a dual 2-input NAND gate integrated circuit (IC) that is part of the 54 series of logic devices. This series is known for its high-speed performance and is often used in various digital applications. Below is a detailed introduction to the 54H11DM, including its specifications and parameters.

## Overview

The 54H11DM is designed to perform the NAND logic function, which outputs a low signal only when all its inputs are high. This IC is particularly useful in digital circuits where space and power efficiency are critical. The device is available in a 14-pin dual in-line package (DIP) and is suitable for military and industrial applications due to its robust design.

## Key Features

1. Dual 2-Input NAND Gates: The 54H11DM contains two independent NAND gates, allowing for versatile circuit design.
2. High-Speed Operation: The device is capable of operating at high frequencies, making it suitable for fast digital applications.
3. Wide Supply Voltage Range: It can operate over a broad range of supply voltages, enhancing its adaptability in various circuits.
4. Low Power Consumption: The IC is designed to consume minimal power, which is essential for battery-operated devices.
5. TTL Compatible: The 54H11DM is compatible with Transistor-Transistor Logic (TTL) levels, making it easy to integrate with other TTL devices.

## Specifications

- Supply Voltage (Vcc): 4.5V to 5.5V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Input Current (Ii): Maximum of 1.0 mA
- Output Current (Io): Maximum of 8.0 mA
- Propagation Delay (tpd): Typically 10 ns at Vcc = 5V
- Power Dissipation (Pd): Maximum of 1.0 W
- Temperature Range: Military grade, typically from -55°C to +125°C
- Pin Configuration: 14-pin DIP package

## Pin Configuration

The 54H11DM is housed in a standard 14-pin DIP package. The pin configuration is as follows:

```
+---+
1 | | 14
2 | | 13
3 | | 12
4 | | 11
5 | | 10
6 | | 9
7 | | 8
+---+
```

- Pin 1: A1 (Input of first NAND gate)
- Pin 2: B1 (Input of first NAND gate)
- Pin 3: Y1 (Output of first NAND gate)
- Pin 4: GND (Ground)
- Pin 5: A2 (Input of second NAND gate)
- Pin 6: B2 (Input of second NAND gate)
- Pin 7: Y2 (Output of second NAND gate)
- Pin 8: NC (No Connect)
- Pin 9: Vcc (Supply Voltage)
- Pin 10: NC (No Connect)
- Pin 11: NC (No Connect)
- Pin 12: NC (No Connect)
- Pin 13: NC (No Connect)
- Pin 14: NC (No Connect)

## Applications

The 54H11DM is widely used in various applications, including:

- Digital Logic Circuits: As a fundamental building block in digital systems.
- Data Processing: In computers and data processing equipment.
- Control Systems: For implementing control logic in industrial automation.
- Signal Processing: In applications requiring signal manipulation and conditioning.

## Conclusion

The National Semiconductor 54H11DM is a versatile and reliable dual 2-input NAND gate that meets the demands of high-speed digital applications. Its robust specifications, low power consumption, and compatibility with TTL logic make it an excellent choice for engineers and designers working on a wide range of electronic projects. Whether used in military, industrial, or consumer electronics, the 54H11DM continues to be a valuable component in modern digital design.
54H11DM Compare Parts
  • 54H11DM vs 54HC30FK/B
  • 54H11DM vs 54HC30/BCA
  • 54H11DM vs 54HC133J/B
  • 54H11DM vs 54HC09J/B
  • 54H11DM vs 54H62FM
  • 54H11DM vs 54H30J
  • 54H11DM vs 54H30DM
  • 54H11DM vs 54H22DM
  • 54H11DM vs 54H22/BCA
  • 54H11DM vs 54H20DM
  • 54H11DM vs 54H11FM
  • 54H11DM vs 54H10DM
  • 54H11DM vs 54H08FM/B
  • 54H11DM vs 54H08DM/B
  • 54H11DM vs 54H08DM
  • 54H11DM vs 54H05FM
  • 54H11DM vs 54H05DM
  • 54H11DM vs 54H04/BCA
  • 54H11DM vs 54H01FM
  • 54H11DM vs 54H00W/B
  • 54H11DM vs 54H00DM
  • 54H11DM vs 54HC4049E/B
  • 54H11DM vs 54H72J/B
  • 54H11DM vs 54H62J/B
  • 54H11DM vs 54H53FM
  • 54H11DM vs 54H40FM
  • 54H11DM vs 54H40FM
  • 54H11DM vs 54H11W/R
  • 54H11DM vs 54H11DM/C
  • 54H11DM vs 54H01J/B
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.